IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > power adapters & inverters > Acer LC.ADT01.006

AC Adapter 65W

Brand: Acer
Product code: LC.ADT01.006
EAN/UPC code: 9999999999, 4718235494131, 0099802467371
Category: power adapters & inverters 
Release date: 23 Feb 2006
Info modified on: 21 Aug 2008 21:21:39
AC Adapter 65W without power cord
LC.ADT01.006 Acer
5k

A second AC Adapter save you time and weight, when you are travelling from your office to your home or everywhere. Keep one in your office and another one at home, saving the battery when you are out.

Specs
Alternatives
Options
Energy management
Input voltage 100 - 240 V
Input frequency 50 - 60 Hz
Output power 65W
AC adapter output current 3.42 A
Weight & dimensions
Dimensions W x D x H 120 x 48 x 28 mm
Technical details
Output voltage 19 V
Connectivity
I/O ports 5.5 mm/2.5 mm
62 offers, from 29.16