IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > notebooks/laptops > Acer LX.A5505.B97

Aspire 3005WLMi

Brand: Acer
Product code: LX.A5505.B97
EAN/UPC code: 0099802546397, 4718235573157
Category: notebooks/laptops 
Release date: 17 Feb 2006
Info modified on: 21 Aug 2008 21:21:39
AMD Sempron 3300+, Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 1024MB RAM (2x 512), 80GB HDD, DVD-Dual double layer, 4-cell LiIon, 56K modem, Wired & wireless Lan 802.11b/g, no FDD, no IEEE 1394, no S-video, no FIR, 128MB SIS shared
LX.A5505.B97 Acer
10k

The Acer Aspire 3000 series is a new family of notebooks based on the latest Mobile AMD Sempron™ processors with AMD PowerNow! Technology. Designed for home users and SOHO professionals in search of excellent mobile performance and high entertainment value in a slim, easy to conceal unit, the elegant Acer Aspire 3000 notebooks feature extensive multimedia capabilities and full industry-standard ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family AMD Sempron Mobile
Processor AMD Sempron 3300+
Chipset SiS M760GX
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed 4200 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Internal memory type DDR333
Video
Graphic adapter SiS M760GX
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Audio system MS-Sound compatible
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/IEEE 802.11g
Modem speed 56 Kbit/s
Wake-on-LAN ready
Operating system/software
Operating system provided Windows XP Home Edition
Energy management
Battery technology Lithium-Ion
Energy management
Number of battery cells 4 pcs
Battery life 1.5 h
Connectivity
Infrared data port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2760 g
Dimensions W x D x H 364 x 279 x 39 mm
Technical details
Form factor Notebook
Pointing device Touchpad