Start
> notebooks/laptops
> Acer LX.A8605.355
|
 |
Aspire 1644WLMi |
|
Brand: Acer
Product code: LX.A8605.355
EAN/UPC code: 0099802430689
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 23 Feb 2006
Info modified on: 29 Sep 2008 15:20:31
Aspire 1644WLMi - Intel Mobile Pentium processor Centrino 2.0GHz, Microsoft Windows XP Home Edition SP2, 15.4" WXGA CrystalBrite 1024Mb (2x512), HDD 100Gb, DVDRW Double Layer, Ethernet & 802.11g, Video 128MB Shared
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
The Aspire 1640 is pure value! Hours of uninterrupted, affordable wireless entertainment from a stylish notebook with a choice of Intel® Pentium® M processors, dual-channel memory, Acer CrystalBrite screens, up to 100 GB storage and the effortless usability of Acer Empowering Technology. Rich in features, yet low on cost, the Aspire 1640 rewrites the rules of value entertainment.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium Mobile
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Pentium M 760
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel 915GM
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
100 GB
|
| Hard disk interface |
Ultra-ATA/100 |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2
|
| Internal memory type |
DDR II |
| Maximum internal memory |
2 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 512 MB
|
| Graphic adapter |
Intel GMA 900 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
|
| Integrated video adapter |
 |
|
Optical drive type
|
|
Type of the optical drive
DVD Dual DL
|
| Built-in microphone |
 |
| Number of built-in speakers |
2 |
| Built-in subwoofer |
 |
| Number of keyboard cursor keys |
4 |
| Keyboard function keys |
12 |
| Windows keys |
2 |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Fast Ethernet, WLAN |
| Wake-on-Ring ready |
 |
| Wireless technology |
Intel PRO/Wireless 2200BG |
| Modem speed |
56 Kbit/s |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
|
| Modem type |
ITU V.92 |
|
| Wake-on-LAN ready |
 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows XP Home Edition |
| Bundled software |
Acer eManager Acer Grid Vista Acer Launch Manager Acer Arcade Acer System Recovery CD Adobe Reader NTI CD-Maker |
| Battery technology |
Lithium-Ion |
| Number of battery cells |
4 pcs |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2 h
|
| External power adapter |
 |
| Power management |
ACPI 2.0 |
| ExpressCard slot |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| Modem (RJ-11) ports |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
|
TV out port
|
|
Description of TV Out port
|
| TV in port |
 |
| DVI port |
 |
| CardBus PCMCIA slots quantity |
1 |
| CardBus PCMCIA slot type |
Type II |
| SmartCard slot |
 |
| Port replicator |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2940 g
|
|
Height
|
|
Height of the product
33.9 - 38.9 mm
|
| Width |
354 mm |
| Depth |
279 mm |
| Pointing device |
Touchpad |
|
|
|
|
|
|
|
|
|
|
|