IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > Acer LX.A9305.062

Aspire 5612WLMi_512

Brand: Acer
Product code: LX.A9305.062
EAN/UPC code: 0099802580223
Category: notebooks/laptops 
Release date: 18 Mar 2006
Info modified on: 21 Aug 2008 21:21:39
LX.A9305.062 Acer
10k

Specs
Alternatives
Options
Processor
Processor clock speed 1660 MHz
Processor family Intel Core Duo
Processor Intel Core Duo T2300
Processor front side bus 667 MHz
Chipset Intel 945GM Express
L2 cache 2 MB
Disk drive
Hard disk drive capacity 60 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display TFT CrystalBrite
Number of colours 16.7 M
Display resolution 1280 x 800 pixels
Memory
Internal memory 512 MB
Internal memory type DDR II RAM
Maximum internal memory 4 GB
Memory layout 1 x 512 MB
Video
Graphic adapter Intel GMA 950
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type Super Multi DVD-RW Double Layer
Audio
Built-in microphone
Audio system Intel HDA, Sound Blaster Pro & MS Sound compatible
Number of built-in speakers 2
Keyboard
Hot keys 4
Keyboard function keys 12
Keyboard special features Media keys
Windows keys
Camera
Camera included
Networking
Internal modem
Networking features Fast Ethernet, Wireless LAN
Wake-on-Ring ready
Modem speed 56 Kbit/s
Cabling technology 10Base-T, 100Base-TX
Modem type Data/Fax V.92
Wake-on-LAN ready
Networking speed 10/100 Mbps Base-TX
Wireless LAN type IEEE 802.11b/g
Operating system/software
Operating system provided Windows XP Home Edition
Operating system/software
Bundled software Acer Empowering Technology
AcerGridVista
Acer Launch manager
Acer Arcade
Norton AntiVirus (90 days)
Adobe Acrobat Reader
CyberLink Power Producer
NTI CD Maker
Certificates
Certification DMI 2.0
ACPI 2.0
Mobile PC2002
Wi-Fi
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Battery life 3 h
External power adapter
BIOS ACPI 2.0
Connectivity
Infrared data port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Security features BIOS, user & supervisor passwords

Weight & dimensions
Weight 2890 g
Height 29.33 - 36 mm
Width 358 mm
Depth 269 mm
Technical details
Pointing device Touchpad
Special features Acer QuicCharge™
 

Product comments
rene.vanleeuwen
2006-06-07 15:01:37
de criteria voor eventuele aanschaf van deze notebook zijn m.n. de volgende: prijs of value for money bij voorkeur < 800 euro incl btw snelheid kwaliteit scherm minder belangrijk zijn: grootte harde schijf dvd opties Gaarne wil ik daarom van u het volgende weten: is de duo processor in deze machine bij het huidige gebruik direct van toegevoegde waarde of is een conventionele en snellere 2 ghz centrino mobility te preferen icm 1gb intern geheugen. is 1gb geheugen wezenlijk sneller dan 512 ddr2 geheugen. wat is eventueel een alternatief voor dit notebook met dezelfde specs van een ander merk wat is de levertijd van deze machine. Toshiba? groeten, Rene van Leeuwen 0651566552

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box