IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AB605.051

Aspire 5502ZWXMi

Brand: Acer
Product code: LX.AB605.051
EAN/UPC code:
Category: notebooks/laptops 
Release date: 18 Mar 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: 1 year
Aspire 5502ZWXMi Intel Mobile Pentium processor Centrino 1.7GHz(Dothan 735 2MB 400MHz), Microsoft Windows XP Home Edition SP2, 14.1" TFT WXGA(Acer CrystalBrite), 1024MB DDR II RAM (2x 512), 80GB HDD, DVD-Double Layer, 6-cell LiIon 56K Modem
LX.AB605.051 Acer
9k

The Aspire 5500Z will definitely have all eyes glued. It reels on Intel® 915GM Integrated 3D Graphics and dual-channel DDR II memory. Every scene and slide is a beauty on its 14.1” wide Acer CrystalBrite Display. It’s the Aspire 5500Z for you, if you want to keep them watching.

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Pentium Mobile
Processor Pentium M 735
Processor front side bus 400 MHz
Chipset Intel 915PM Express
L2 cache 2 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed 4200 RPM
Display
Display diagonal 14.1 "
Display CrystalBrite Color TFT LCD
Number of colours 16.7 M
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Memory slots 2x SODIMM
Internal memory type DDR II RAM
Maximum internal memory 2 GB
Memory layout 2 x 512 MB
Video
Graphic adapter
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD-Dual Double Layer
CD write speed 24 x
CD read speed 24 x
CD rewrite speed 4 x
DVD read speed 8 x
DVD write speed 8 x
DVD rewrite speed 4 x
Audio
Built-in microphone
Audio system Intel AC'97, Sound Blaster Pro & MS-Sound compatible
Number of built-in speakers 2
Camera
Camera included
Networking
Internal modem
Networking features Fast Ethernet, Wireless LAN
Wake-on-Ring ready
Modem speed 56 Kbit/s
Modem type Data/Fax V.92
Networking
Wake-on-LAN ready
Operating system/software
Operating system provided Windows XP Home Edition
Bundled software Acer Empowering Technology
Acer GridVista
Acer Launch Manager
Aspire Arcade
Norton AntiVirus (90 days)
Adobe Acrobat Reader
CyberLink PowerProducer
NTI CD Maker
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Battery life 3.5 h
External power adapter
BIOS ACPI 1.0b
Connectivity
Infrared data port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Weight & dimensions
Weight 2380 g
Height 31.9 - 34.1 mm
Width 335 mm
Depth 240 mm
Technical details
Pointing device Touchpad