IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > Acer LX.ABW05.004

Aspire 5652WLMib_256

Brand: Acer
Product code: LX.ABW05.004
EAN/UPC code: 0099802550059, 4718235576813
Category: notebooks/laptops 
Release date: 17 Feb 2006
Info modified on: 21 Aug 2008 21:21:39
Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA 16ms CrystalBrite, 2048MB DDR II RAM (2x1024), 100GB HDD (5400rpm), Super Multi DVD-RW Double Layer (slot), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, Bluetooth, 256MB GeForce Go 7600, DVI, 5-in-1 card reader
LX.ABW05.004 Acer
26k

Power-packed with Intel® dual-core processors, get-real NVIDIA® GeForce™ Go 7600 graphics, and an electrifying mix of high-efficiency entertainment and communications tools, the Aspire 5650 does serious work -- and imperative play.
- Genuine Windows® XP Media Center Edition OS option gives you an all-in-one media center, for maximum fun
- A hybrid TV-tuner hands your home another TV set, ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1660 MHz
Processor family Intel Core Duo
Processor Intel Core Duo T2300
Processor front side bus 667 MHz
Chipset Intel 945PM Express
Disk drive
Hard disk drive capacity 100 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR II RAM
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter NVIDIA GeForce Go 7600
Maximum graphic adapter memory 256 MB
Optical drive
Optical drive type DVD Super Multi DL
Audio
Built-in microphone
Audio system SoundBlaster-Pro & MS DirectSound-compatible
Number of built-in speakers 2
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/IEEE 802.11b/IEE 802.11g/Bluetooth
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Operating system/software
Operating system provided Windows XP Home Edition
Operating system/software
Bundled software Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus™, Adobe Acrobat® Reader™, CyberLink® Power Producer, NTI® CD Maker
Energy management
Battery technology Lithium-Ion
Number of battery cells 8 pcs
Connectivity
Infrared data port
USB 2.0 ports quantity 4
IEEE 1394/Firewire ports quantity 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port S-Video
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
I/O ports 1 x ExpressCard/34
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2920 g
Dimensions W x D x H 358 x 265 x 36 mm
Technical details
Form factor Notebook
Pointing device Touchpad