Start
> notebooks/laptops
> Acer LX.ADX05.187
|
 |
Aspire 5043WLMi |
|
Brand: Acer
Product code: LX.ADX05.187
EAN/UPC code: 0099802707743
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 28 Jul 2006
Info modified on: 07 2008 09:19:57
AMD Turion™ 64 ML-32 processor (512KB L2 cache, 1.8GHz, 400MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 1024MB RAM (2x 512), 80GB HDD, DVD Dual Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, no IEEE-1394, no S-video, no FIR, 128MB shared
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
For your home, for your office the Acer Aspire AS5043WLMi provides must-have computing features, including a versatile DVD-Dual drive (DVD+/-RW) and a brilliant 15.4" CrystaBrite display.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Turion Mobile
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Turion 64 ML-32
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
400 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
ATI Radeon Xpress 200M
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
80 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT LCD
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
| Internal memory type |
DDR RAM |
| Maximum internal memory |
2 GB |
| Graphic adapter |
ATI Radeon Xpress 200M |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
|
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
| Built-in microphone |
 |
| Audio system |
Sound Blaster Pro & MS Sound compatible |
| Number of built-in speakers |
2 |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Ethernet/Fast Ethernet/Gigabit Ethernet |
| Wake-on-Ring ready |
 |
| Modem speed |
56 Kbit/s |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
| Wireless LAN data transfer rate (max) |
54 Mbit/s |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
|
|
|
|
|
| memory modules |
 |
 |
LC.DDR05.008 |
Memory 512MB DDR 333 SO-DIMM |
|
| network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
DWL-G630 |
AirPlus G DWL-G630 Wireless Cardbus Adapter |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
| Show all network cards & adapters >> | | keyboards & desktops |
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
 |
 |
KB.A2707.001 |
Keyboard US Qwerty |
|
 |
 |
KB.A2707.014 |
Keyboard azerty Belgium |
|
 |
 |
KB.A2707.011 |
Keyboard Swiss German |
|
| Show all keyboards & desktops >> | | notebook bags & cases |
 |
 |
CN31 |
Notebook Case |
|
 |
 |
CN01 |
Notepac |
|
 |
 |
NCV1 |
Basic Laptop Case 15.4" |
|
 |
 |
NCR2 |
Classic Notebook Case Nylon 15.4" |
|
 |
 |
KLC15 |
15.4" Lightweight Professional Laptop Case |
|
| Show all notebook bags & cases >> | | mice |
 |
 |
BTMicro-EU |
Bluetooth Optical Micro Mouse w. USB charger |
|
 |
 |
MI015 |
Mini Wireless Optical Mouse |
|
 |
 |
MICROII-EU |
USB optical micro mouse |
|
 |
 |
PAUM009E |
Mini Optical Retractable Mouse |
|
 |
 |
931669-0914 |
V450 Laser Cordless Mouse for Notebooks |
|
| Show all mice >> | | antivirus & security software |
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
 |
 |
KL1121NLBOX |
Anti Virus Personal 6.0 NL Edition BOX |
|
 |
 |
KL1821NLBOX |
Internet Security 6.0 NL Edition BOX |
|
| Show all antivirus & security software >> | | routers |
 |
 |
20002337 |
FRITZ!Box Fon WLAN 7140 Annex A |
|
 |
 |
DI-524/E |
AirPlusTM G DI-524 Wireless Router |
|
 |
 |
DIR-635/E |
RangeBooster N 650 Draft-11n Wireless Broadband Router |
|
 |
 |
3CRWER200-75-ME |
OfficeConnect Wireless 108 Mbps 11g Cable/DSL Router |
|
 |
 |
3CRWER100-75-ME |
OfficeConnect Wireless 54 Mbps 11g Cable/DSL Router |
|
| Show all routers >> | | desktop publishing software |
 |
 |
6809L-W00-11.0 |
PaperPort 11.0 Dutch Full Standard |
|
 |
 |
B309X-W00-4.0 |
PDF Converter 4.0, International English, Retail |
|
 |
 |
F309L-W00-11.0 |
PaperPort Professional 11 |
|
 |
 |
22020173 |
Acrobat Professional v7 EN, CD, Win32 |
|
 |
 |
22020159 |
Acrobat 7.0 Professional, FR CD W32 |
|
 |
 |
22020198 |
Acrobat 7.0 Professional, NL CD W32 |
|
 |
 | | | | |