IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AG305.048

Aspire 5051AWXMi

Brand: Acer
Product code: LX.AG305.048
EAN/UPC code: 0099802779788
Category: notebooks/laptops 
Release date: 01 Dec 2006
Info modified on: 21 Aug 2008 21:21:39
legitime Windows® XP Home Edition , AMD Turion™ 64 MK36 processor (2.0GHz), 14.1TFT WXGA, 512MB RAM (1x 512), 60GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 4-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, no IEEE-1394, S-video, no FIR, 64MB shared
LX.AG305.048 Acer
9k

The Aspire 5050 is designed to provide a complete home and business solution offering dual core performance, flexibility, empowerment and value in a compact notebook. Featuring the new AMD® Turion™ 64 X2 Mobile Technology platform, full wired and wireless connectivity and a stunning 14.1” WXGA CrystalBrite display, with optional, integrated 0.3MP videocamera, the Aspire 5050 reaches new levels in productivity and entertainment.

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family AMD Turion Mobile
Processor AMD Turion 64 Mobile MK-36
Chipset ATI Radeon Xpress 1100
Disk drive
Hard disk drive capacity 60 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 14.1 "
Display WXGA TFT LCD
Number of colours 16.7 M
Display resolution 1280 x 800 pixels
Memory
Internal memory 512 MB
Memory slots so-DIMM
Internal memory type DDR II RAM
Maximum internal memory 4 GB
Memory layout 1 x 512 MB
Video
Graphic adapter ATI Radeon Xpress 1100
Maximum graphic adapter memory 64 MB
Optical drive
Optical drive type Super Multi DVD-RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Bluetooth
Operating system/software
Operating system provided Windows XP Home Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer ePower , ePresentation, eDataSecurity, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Acer Arcade™, Adobe® Reader®, CyberLink PowerProducer™ or CyberLink® PowerDVD®, NTI® CD-Maker™
Energy management
Battery technology Lithium-Ion
Number of battery cells 4 pcs
Battery life 2.5 h
Connectivity
ExpressCard slot
Infrared data port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2400 g
Dimensions W x D x H 341 x 251 x 35 mm
Height 35 mm
Width 341 mm
Depth 251 mm
Technical details
Pointing device Touchpad
2 offers, from €500.04