IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AJ80X.236

Aspire 5520-202G16Mi

Brand: Acer
Product code: LX.AJ80X.236
EAN/UPC code: 0099802250737
Category: notebooks/laptops 
Release date: 07 Nov 2007
Info modified on: 07 2008 09:19:57
AMD Mobile Turion™ 64 X2 Dual-Core processor TL52 1.6GHz, Microsoft® Windows® Vista™ Home Premium, 15.4" TFT WXGA CrystalBrite, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, NVIDIA® GeForce® 7000 shared (up to 896MB TurboCache), 0.3MP CrystalEye, 5-in-1 card reader
LX.AJ80X.236 Acer
33k

33k

The new Acer Aspire 5520 model combines style and power featuring the groundbreaking Gemstone design and the latest Mobile AMD Turion™ 64 X2 Dual Core processors in a 15,4 " widescreen notebook offering full entertainment and multimedia for advanced home users.

Performance and design
Eye-catching and powerful, the Aspire 5520 is the perfect entertainment tool. The new Acer Gemstone ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1600 MHz
Processor family AMD Turion 64 X2 Mobile
Processor AMD Turion 64 X2 TL-52
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display brightness 220 cd/m²
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter nVIDIA GeForce 7000
Maximum graphic adapter memory 896 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Networking
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2750 g
Dimensions W x D x H 366 x 274 x 43 mm
Depth 274 mm
Height 43 mm
Width 366 mm
Technical details
Pointing device Touchpad