IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AK60X.034

Aspire 7520G-302G16Mi

Brand: Acer
Product code: LX.AK60X.034
EAN/UPC code: 4718235325541
Category: notebooks/laptops 
Release date: 13 Jul 2007
Info modified on: 21 Aug 2008 21:21:39
Aspire 7520G-302G16Mi, AMD Mobile Turion™ 64 X2 Dual-Core processor TL56 (1.8GHz), Microsoft® Windows® Vista™ Home Premium, Works 8.5 + Office Home & Student 2007 Trial (60 days), 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, Up to 896MB NVIDIA® GeForce® 8400M GS TurboCache (256MB dedicated), 5-in-1 card reader, 0.3MP CrystalEye
LX.AK60X.034 Acer
43k

186k
134k
130k

The Acer TravelMate 7520 has everything companies need to maximize their business performance. Boasting a superb 17” widescreen TFT panel and equipped with the powerful AMD Turion™ 64 X2 Mobile Technology it provides a complete solution for today’s demanding business users at great value. The 17” wide TFT panel with optional integrated Acer CrystalEye webcam, up to two large serial-ATA hard ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1800 MHz
Processor family AMD Turion 64 X2 Mobile
Processor Turion 64 X2 TL-56
Processor front side bus 800 MHz
L2 cache 1 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display TFT 17" WXGA+
Display resolution 1440 x 900 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Memory clock speed 533/667 MHz
Storage media
Compatible memory cards SD, MMC, MemoryStick, Memory Stick Pro, xD Card
Card reader integrated
Video
Graphic adapter NVIDIA GeForce Go 8400M GS 896 Mb TC
Maximum graphic adapter memory 896 MB
Optical drive
Optical drive type DVDRW (R DL) / DVD-RAM
CD write speed 24 x
CD read speed 24 x
CD rewrite speed 16 x
DVD-RAM write speed 5 x
DVD-RW read speed 6 x
DVD+RW write speed 8 x
DVD read speed 8 x
DVD write speed 8 x
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Wireless technology Ethernet, Fast Ethernet, Gigabit Ethernet, IEEE 802.11b, IEEE 802.11g
Networking
Modem speed 56 Kbit/s
Modem type V.92
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
External power adapter
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Weight & dimensions
Weight 3700 g
Dimensions W x D x H 400 x 295 x 43 mm
Depth 295 mm
Height 43 mm
Width 400 mm
Technical details
Pointing device Touchpad