IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.ALA0X.064

Aspire 5720 Z-1A2G25Mi

Brand: Acer
Product code: LX.ALA0X.064
EAN/UPC code: 0099802332914
Category: notebooks/laptops 
Release date: 16 Dec 2007
Info modified on: 07 2008 09:19:57
Intel® Pentium® Dual-Core processor T2310 (1.46GHz/FSb: 533MHz/1MB L2), Microsoft® Windows® Vista™ Home Premium, Works 8.5 + Office Home & Student 2007 Trial (60 days), 15.4" TFT WXGA CrystalBrite, 2048MB DDR II RAM (2x 1024), 250GB (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, Mobile Intel® Graphics Media Accelerator X3100 128MB shared, 0.3MP CrystalEye, 5-in-1 card reader
LX.ALA0X.064 Acer
215k

188k
195k

The new Aspire 5720Z is the choice for all home users that are looking for state-of-the-art technology and latest multimedia features. Combining Acer's new Gemstone design philosophy, Intel® Pentium Dual core processors with either shared graphics or the latest powerful NVidia graphic cards with up to 256MB of dedicated memory the Aspire 5720Z offers fantastic value for money. Complete with a 15.4” ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1460 MHz
Processor family Intel Pentium Dual-Core
Processor Intel Pentium Dual-Core T2310
Processor front side bus 800 MHz
L2 cache 1 MB
Disk drive
Hard disk drive capacity 250 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Networking
Wake-on-LAN ready
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2800 g
Dimensions W x D x H 366 x 274 x 43 mm
Depth 274 mm
Height 43 mm
Width 366 mm
Technical details
Pointing device Touchpad
5 offers, from €457.05