IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.ALN0X.148

Aspire 7720 G-602G32MN

Brand: Acer
Product code: LX.ALN0X.148
EAN/UPC code: 0099802253257
Category: notebooks/laptops 
Release date: 06 Oct 2007
Info modified on: 07 2008 09:19:57
Intel® Core™2 Duo processor T7500 2.2GHz (FSB: 800MHz/4MB L2), Microsoft® Windows® Vista™ Home Premium, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 2x 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11a/b/g/n, Bluetooth, NVIDIA® GeForce® 8400M GS 256B/1280MB TurboCache, 0.3MP CrystalEye, 5-in-1 card reader
LX.ALN0X.148 Acer
211k

211k
206k

The new Aspire 7720 is based on Acer's new innovative Gemstone design which breaks away from tradition and looks beyond mere benefits and technological advances. Designed for demanding multimedia users it is using the powerful Intel® Core™ 2 Duo processors and comes packed with all the latest advances in technology which make the Aspire 7720 a clear representation of Acer's design awareness without ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2200 MHz
Processor family Intel Core 2 Duo
Processor Intel Core 2 Duo T7500
Processor front side bus 800 MHz
L2 cache 4 MB
Disk drive
Hard disk drive capacity 320 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display WXGA+ TFT LCD
Display brightness 200 cd/m²
Display resolution 1440 x 900 pixels
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter NVIDIA GeForce 8400M GS
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 105 / 106
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/b/g/n
Modem speed 56 Kbit/s
Bluetooth version 2.0+EDR
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Wireless LAN data transfer rate (max) 300 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management)Management), Acer Arcade™ Deluxe featuring DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™, Acer GameZone
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 3360 g
Dimensions W x D x H 404 x 298 x 43 mm
Depth 298 mm
Height 43 mm
Width 404 mm
Technical details
Pointing device Touchpad
4 offers, from €667.99