IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AN40X.170

Aspire 5920 G-302G25Mi

Brand: Acer
Product code: LX.AN40X.170
EAN/UPC code: 0099802241292
Category: notebooks/laptops 
Release date: 14 Sep 2007
Info modified on: 07 2008 09:19:57
Intel® Core™2 Duo processor T7300 (2GHz/FSB: 800MHz/4MB cache/no Robson), Microsoft® Windows® Vista™ Home Premium, 15.4TFT WXGA CrystalBrite, 2048MB DDR II RAM (2x 1024), 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 8-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11a/b/g, NVIDIA® GeForce® 8600M-GS 256MB/1024MB TC, 0.3MP CrystalEye, 5-in-1 card reader
LX.AN40X.170 Acer
175k

118k
56k
74k

The new Acer Aspire 5920 is the first model to launch with Acer's new, groundbreaking, Gemstone design. Tailored to meet the needs of the advanced home entertainment user it comes packed with all the latest features on the market today and is powered by the Core 2 Duo processor. The new Aspire 5920 comes with Dolby Home Theatre Virtual Surround sound which offers a superior audio experience and combined ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Core 2 Duo
Processor Intel Core 2 Duo T7300
Processor front side bus 800 MHz
Chipset Mobile Intel PM965 Express
L2 cache 4 MB
Disk drive
Hard disk drive capacity 250 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display response rise/fall 8 ms
Display brightness 220 cd/m²
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter NVIDIA GeForce 8600M GS
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch manager, Acer Arcade or Acer Arcade™ Deluxe featuring DV Wizard, VideoMagician, Arcade Deluxe, Acer PureZone, Microsoft® Works 8.5 with Office Home and Student 2007 Trial, Adobe Reader™, CyberLink® Power Producer®, NTI® CD Maker™
Energy management
Battery technology Lithium-Ion
Battery life 3.5 h
Number of battery cells 8 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Hard disk drive, user password
Weight & dimensions
Weight 3000 g
Dimensions W x D x H 364 x 270 x 44 mm
Depth 270 mm
Height 44 mm
Width 364 mm
Technical details
Pointing device Touchpad
3 offers, from €697.48