IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > notebooks/laptops > Acer LX.ATD0J.017

Aspire 5672WLMib_2048

Brand: Acer
Product code: LX.ATD0J.017
EAN/UPC code: 0099802739751
Category: notebooks/laptops 
Release date: 19 Aug 2006
Info modified on: 29 Sep 2008 15:20:31
legitieme Windows® XP Media Center Edition 2005, Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), 15.4TFT WXGA 16ms CrystalBrite, 2048MB DDR II RAM (2x1024), 120GB HDD (5400rpm S-ATA), Super Multi DVD-RW Double Layer (slot), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, ATI X1600 128MB/512MB HM, BT, DVI, 1.3MP Camera, 5-in-1 card reader
LX.ATD0J.017 Acer
23k

202k
193k
203k

Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.

Specs
Alternatives
Options
Processor
Processor clock speed 1660 MHz
Processor family Intel Core Duo
Processor Intel Core Duo T2300
Processor front side bus 667 MHz
Chipset Intel 945PM Express
L2 cache 2 MB
Disk drive
Hard disk drive capacity 120 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display response rise/fall 16 ms
Number of colours 16.7 M
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR II RAM
Maximum internal memory 2 GB
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter ATI Mobility Radeon X1600
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type Super Multi DVD-RW DL (slot)
Audio
Built-in microphone
Audio system Sound Blaster Pro & MS Sound compatible
Number of built-in speakers 2
Keyboard
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 1.3 MP
Networking
Internal modem
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Bluetooth
Wireless network support IEEE 802.11a/b/g, Bluetooth
Operating system/software
Operating system provided Windows XP Media Center Edition 2005
Operating system/software
Bundled software Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus™, Adobe Acrobat® Reader™, CyberLink® PowerDVD™, NTI® CD Maker™
Energy management
Battery technology Lithium-Ion
Number of battery cells 8 pcs
Battery life 3.5 h
Connectivity
Infrared data port
USB 2.0 ports quantity 4
IEEE 1394/Firewire ports quantity 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port S-Video
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
I/O ports 1 x ExpressCard™/34
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2950 g
Dimensions W x D x H 364 x 275 x 36 mm
Height 36 mm
Width 364 mm
Depth 275 mm
Technical details
Form factor Notebook
Pointing device Touchpad