Start
> notebooks/laptops
> Acer LX.AU30J.085
|
 |
Aspire 5633WLMi_512 |
|
Brand: Acer
Product code: LX.AU30J.085
EAN/UPC code: 0099802797393
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 20 Oct 2006
Info modified on: 07 2008 09:19:57
Intel® Core™ 2 Duo processor T5500 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Media Center Edition SP2, 15.4TFT WXGA CrystalBrite, 512MB DDR II RAM (1x 512), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, 128MB shared, no IEEE-1394, no S-video, no FIR, 5-in-1 card reader, 1.3MP Orbicam
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
The Aspire 5630 combines three important elements: the latest 64bits dual-core power, stunning multimedia and effortless connectivity in a stylishly-compact entertainment system designed to provide unbeatable all-round value. With a 15.4" WXGA CrystalBrite screen (with optional integrated 1.3MP videocamera), large hard disc drives and the simplicity of Acer's Empowering Technology, the Aspire 5630 is a truly unique source of mobile entertainment.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1660 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Core 2 Duo
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T5500
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667 MHz
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
120 GB
|
| Hard disk interface |
Ultra-ATA/100 |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT LCD
|
| Display response rise/fall |
16 ms |
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
200 cd/m²
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
512 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
|
| Internal memory type |
DDR II SDRAM |
| Compatible memory cards |
SD/MMC/MS/MS Pro/xD |
| Graphic adapter |
Intel GMA 950 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
|
|
Optical drive type
|
|
Type of the optical drive
Super Multi DVD-RW DL
|
| Built-in microphone |
 |
| Audio system |
Intel High Definition Audio |
| Number of built-in speakers |
2 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
|
| Internal modem |
 |
| Networking features |
Ethernet/Fast Ethernet |
| Wake-on-Ring ready |
 |
| Wireless technology |
IEEE 802.11a/b/g |
| Modem speed |
56 Kbit/s |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
| Wireless LAN data transfer rate (max) |
54 Mbit/s |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows XP Media Center Edition 2005 |
|
| Bundled software |
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch manager, Acer Arcade, Norton AntiVirus™, Adobe Reader™, CyberLink® Power Producer or CyberLink® PowerDVD, NTI® CD Maker™ |
| Battery technology |
Lithium-Ion |
| Number of battery cells |
6 pcs |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2.5 h
|
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modem (RJ-11) ports |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
|
TV out port
|
|
Description of TV Out port
|
| TV in port |
 |
| DVI port |
 |
| CardBus PCMCIA slots quantity |
1 |
| CardBus PCMCIA slot type |
Type II |
| SmartCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Port replicator |
 |
| Cable lock slot |
Kensington |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2770 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
358 x 265 x 36 mm
|
|
Height
|
|
Height of the product
36 mm
|
| Width |
358 mm |
| Depth |
265 mm |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Notebook
|
| Pointing device |
Touchpad |
|
|
|
|
|
| keyboards & desktops |
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
| network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
DWL-G630 |
AirPlus G DWL-G630 Wireless Cardbus Adapter |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
| Show all network cards & adapters >> | | notebook bags & cases |
 |
 |
CN31 |
Notebook Case |
|
 |
 |
CN01 |
Notepac |
|
 |
 |
NCV1 |
Basic Laptop Case 15.4" |
|
 |
 |
NCR2 |
Classic Notebook Case Nylon 15.4" |
|
 |
 |
KLC15 |
15.4" Lightweight Professional Laptop Case |
|
| Show all notebook bags & cases >> | | mice |
 |
 |
BTMicro-EU |
Bluetooth Optical Micro Mouse w. USB charger |
|
 |
 |
MI015 |
Mini Wireless Optical Mouse |
|
 |
 |
MICROII-EU |
USB optical micro mouse |
|
 |
 |
931669-0914 |
V450 Laser Cordless Mouse for Notebooks |
|
| Show all mice >> | | antivirus & security software |
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
KL1121NLBOX |
Anti Virus Personal 6.0 NL Edition BOX |
|
 |
 |
KL1821NLBOX |
Internet Security 6.0 NL Edition BOX |
|
| routers |
 |
 |
20002337 |
FRITZ!Box Fon WLAN 7140 Annex A |
|
 |
 |
DI-524/E |
AirPlusTM G DI-524 Wireless Router |
|
 |
 |
DIR-635/E |
RangeBooster N 650 Draft-11n Wireless Broadband Router |
|
 |
 |
3CRWER200-75-ME |
OfficeConnect Wireless 108 Mbps 11g Cable/DSL Router |
|
 |
 |
3CRWER100-75-ME |
OfficeConnect Wireless 54 Mbps 11g Cable/DSL Router |
|
| Show all routers >> | | desktop publishing software |
 |
 |
6809L-W00-11.0 |
PaperPort 11.0 Dutch Full Standard |
|
 |
 |
B309X-W00-4.0 |
PDF Converter 4.0, International English, Retail |
|
 |
 |
22020173 |
Acrobat Professional v7 EN, CD, Win32 |
|
 |
 |
22020159 |
Acrobat 7.0 Professional, FR CD W32 |
|
 |
 |
22020198 |
Acrobat 7.0 Professional, NL CD W32 |
|
| Show all desktop publishing software >> | | webcams |
 |
 |
CN-WCAMN1 |
Web Camera (1.3M, CMOS, 1280x960, USB 2.0) Silver |
|
 |
 |
961398-1914 |
QuickCam for Notebooks Pro |
|
 |
 |
IceCam-EU |
IceCam Portable USB video webcam |
|
| telephones |
 |
 |
AFTC03B |
USB 2.0 VoIP Skype phone |
|
 |
 |
AFTC29R |
Design Skype phone with LCD |
|
| computer speakers |
 |
 |
970155-0914 |
V20 Notebook Speakers |
|
| backpacks |
 |
 |
CN600 |
Notebook Backpack |
|
 |
 | | | | |