IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AWP0X.196

Aspire 9302 AWSMi

Brand: Acer
Product code: LX.AWP0X.196
EAN/UPC code: 0099802018597
Category: notebooks/laptops 
Release date: 23 May 2007
Info modified on: 07 2008 09:19:57
AMD Mobile Turion™ 64 processor MK38 (2.2GHz), Microsoft® Windows® Vista™ Home Premium, Works 8.5 + Office Home & Student 2007 Trial (60 days), 17TFT WXGA+ CrystalBrite, 1024MB DDR II RAM (2x 512), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, NVIDIA® GeForce® Go 6100 384MB shared TC, 5-in-1 card reader, 0.3MP Orbicam
LX.AWP0X.196 Acer
188k

The Aspire 9300 series is designed as a complete and cost-effective communication instrument that combines value and Dual core performance in a convenient, stylish, easy-to-use package. Powered by the latest AMD Turion™ 64 X2 Mobile Technology and featuring a super-bright 17” widescreen display, with optional integrated video camera, and full wired and wireless connectivity options the Aspire ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2200 MHz
Processor family AMD Turion 64 Mobile
Processor AMD Turion 64 MK-38
Disk drive
Hard disk drive capacity 80 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display WXGA+ TFT LCD
Display brightness 200 cd/m²
Display resolution 1440 x 900 pixels
Number of colours 16.7 M
Memory
Internal memory 1024 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 512 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter NVIDIA GeForce Go 6100
Maximum graphic adapter memory 384 MB
Optical drive
Optical drive type Super Multi DVD-RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 105 / 106
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Acer Arcade™, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 3680 g
Dimensions W x D x H 400 x 295 x 40 mm
Depth 295 mm
Height 40 mm
Width 400 mm
Technical details
Pointing device Touchpad
20 offers, from €507.02