IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AWZ0U.005

Aspire 9423WSMib_ULT

Brand: Acer
Product code: LX.AWZ0U.005
EAN/UPC code: 0099802934712
Category: notebooks/laptops 
Release date: 16 Mar 2007
Info modified on: 07 2008 09:19:57
Intel® Core™2 Duo processor T5500 1.66GHz (FSB: 677MHz), Microsoft® Windows® Vista™ Ultimate, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 8-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11a/b/g, Bluetooth, NVIDIA® GeForce® Go 7300 128MB/400MB TC, S/PDIF, no IEEE-1394, S-Video, no FIR, 1.3MP Orbicam, 5-in-1 card reader
LX.AWZ0U.005 Acer
122k

The Aspire 9420 is increasing your entertainment potential in every single way. Powered by the latest 64bits Intel® Centrino® 2 Duo mobile technology and complete with full wired and wireless connectivity, 17” widescreen display and built-in 1.3 megapixel video camera, the Aspire 9420 delivers the maximum in multimedia performance.

Specs
Alternatives
Options
Processor
Processor clock speed 1660 MHz
Processor family Intel Core 2 Duo
Processor Intel Core 2 Duo T5500
Processor front side bus 667 MHz
Disk drive
Hard disk drive capacity 160 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display WXGA+ TFT LCD
Display resolution 1440 x 900 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter nVIDIA GeForce Go 7300 TC
Maximum graphic adapter memory 400 MB
Optical drive
Optical drive type Super Multi DVD-RW DL
Audio
Audio system Intel High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 105 / 106
Camera
Camera included
Megapixel 1.3 MP
Networking
Internal modem
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11a/b/g, Bluetooth
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Bluetooth
Operating system/software
Operating system provided Windows Vista Ultimate Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet / ePower / ePresentation / eDataSecurity / eLock / eRecovery / eSettings / ePerformance Management), Acer GridVista™, Acer Launch Manager, Acer Arcade™, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™
Energy management
Battery technology Lithium-Ion
Battery life 2 h
Number of battery cells 8 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 3680 g
Dimensions W x D x H 400 x 295 x 40 mm
Depth 295 mm
Height 40 mm
Width 400 mm
Technical details
Pointing device Touchpad
2 offers, from €830.29