IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AX80X.269

Aspire 5105WLMi

Brand: Acer
Product code: LX.AX80X.269
EAN/UPC code: 0099802973698
Category: notebooks/laptops 
Release date: 14 Sep 2007
Info modified on: 29 Sep 2008 15:20:31
AMD Mobile Turion™ 64 X2 Dual-Core processor TL60 (2.0GHz), Microsoft® Windows® Vista™ Home Premium, Works 8.5, 15.4TFT WXGA CrystalBrite 16ms, 2048MB DDR II RAM (2 1024MB), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & WirelessLan 802.11b/g, ATI Mobility Radeon™ X1300 128MB/896MB HM, 5-in-1 card reader, 0.3MP CrystalEye
LX.AX80X.269 Acer
99k

80k
80k

The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™
Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family AMD Turion 64 X2 Mobile
Processor AMD Turion 64 X2 TL-60
Disk drive
Hard disk drive capacity 160 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display response rise/fall 16 ms
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter ATI Mobility Radeon X1300 HM
Maximum graphic adapter memory 896 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Adobe® Reader®, NTI CD Maker™, CyberLink® PowerProducer®
Energy management
Battery technology Lithium-Ion
Battery life 2.5 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2820 g
Dimensions W x D x H 358 x 269 x 34 mm
Depth 269 mm
Height 34 mm
Width 358 mm
Technical details
Pointing device Touchpad
2 offers, from €536.05