IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AX90X.016

Aspire 5101AWLMi_1024

Brand: Acer
Product code: LX.AX90X.016
EAN/UPC code: 0099802840969
Category: notebooks/laptops 
Release date: 31 Jan 2007
Info modified on: 07 2008 09:19:57
Legitieme Windows Vista™ Home Premium, AMD Mobile Turion™ 64 MK36 (2.0GHz), 15.4TFT WXGA CrystalBrite 16ms, 1024MB RAM (2x 512), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, ATI X1100 128MB shared, no IEEE-1394, no S-video, no FIR, 5-in-1 card reader, 0.3MP Orbicam
LX.AX90X.016 Acer
24k

The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™
Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family AMD Turion 64 Mobile
Processor AMD Turion 64 MK-36
Chipset ATI Radeon Xpress 1100
Disk drive
Hard disk drive capacity 120 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display response rise/fall 16 ms
Number of colours 16.7 M
Display brightness 200 cd/m²
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 4 GB
Memory layout 2 x 512 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter ATI Radeon Xpress 1100
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type Super Multi DVD-RW DL
Audio
Built-in microphone
Audio system Intel High Definition Audio
Number of built-in speakers 2
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Wireless LAN data transfer rate (max) 54 Mbit/s
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Norton AntiVirus™, Adobe® Reader®, NTI CD Maker™, CyberLink® PowerProducer®
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Battery life 2.5 h
Connectivity
Infrared data port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2820 g
Dimensions W x D x H 358 x 269 x 34 mm
Height 34 mm
Width 358 mm
Depth 269 mm
Technical details
Form factor Notebook
Pointing device Touchpad
€629.64