IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > notebooks/laptops > Acer LX.E970Z.005

Extensa 5620 Z-1A1G16Mi

Brand: Acer
Product code: LX.E970Z.005
EAN/UPC code: 0099802351915
Category: notebooks/laptops 
Release date: 30 Nov 2007
Info modified on: 29 Sep 2008 15:20:31
Intel® Pentium® Dual-Core processor T2310 (1.46GHz/FSB: 533MHz/1MB L2), Microsoft® Windows® Vista™ Business, Microsoft® Office Ready 2007 (trial-version), 15.4TFT WXGA CrystalBrite, 1024MB DDR II RAM (2x 512), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, 128MB shared video
LX.E970Z.005 Acer
216k

178k
188k

Equipped with the cutting-edge Intel® Core™2 Duo Mobile Processor technology, Acer's Extensa 5620 perfectly complements the mobile professional's daily life. Offering a compact 15.4" widescreen with the latest graphics and a complete set of wired and wireless connectivity options, the slim and highly efficient Extensa 5620 is the perfect tool to enable users to maximize their business potential.

Specs
Alternatives
Options
Processor
Processor clock speed 1460 MHz
Processor family Intel Pentium Dual-Core
Processor Intel Pentium Dual-Core T2310
Processor front side bus 533 MHz
L2 cache 1 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Number of colours 16 M
Memory
Internal memory 1024 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 512 MB
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter Intel GMA X3100
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Bluetooth
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Business Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Adobe Reader™, Cyberlink PowerDVD®, Norton Internet Security™
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Line in
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2880 g
Dimensions W x D x H 360 x 267 x 43 mm
Depth 267 mm
Height 43 mm
Width 360 mm
Technical details
Pointing device Touchpad
5 offers, from €389.04