Start
> notebooks/laptops
> Acer LX.TMR06.010
|
 |
TravelMate 7720G-302G16Mn |
|
Brand: Acer
Product code: LX.TMR06.010
EAN/UPC code: 0099802178000
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 25 Jul 2007
Info modified on: 21 Aug 2008 21:21:39
Intel® Core™2 Duo processor T7300 (2.0GHz/800MHz FSB/4MB cache), Microsoft® Windows® XP Professional Edition, 17TFT WXGA+, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g/n, Bluetooth, ATI Mobility Radeon™ HD X2400 XT up to 1024MB HyperMemory (256MB dedicated), 5-in-1 card reader, 0.3MP CrystalEye
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
The TravelMate 7720 series is designed for the professional business user looking for a portable powerhouse with 17-inch widescreen productivity and amazing graphics performance. Based on the latest Intel 64bits Dual Core Centrino 2 Duo and complete with an integrated video optimized Acer CrystalEye web camera (on selected models) the TravelMate 7720 series enables excellent and reliable communication
...
More>>>
with your business network that will help you make the most of all business opportunities.
Performance optimized On top of the latest Intel 64bits Dual Core Centrino 2 Duo processor and Intel’s new Santa Rosa chipset generation, Acer has configured the TravelMate 7720 with the latest powerful dedicated ATI Mobility Radeon™ HD 2400 XT graphics card offering up to 1 GB of HyperMemory™ or optional with an integrated shared Mobile Intel® Graphics Media Accelerator X3100 graphics solution. For supplemental optimization, on this combination of graphics power and brilliant 17.1" WXGA+ widescreen display, Acer is providing Empowering tools like Acer GidVista (to support multi-window viewing on dual displays, this handy tool accommodates up to eight windows at once, for superb multi-tasking efficiency) on the TravelMate 7720, to manage all your current and future business application on-the-fly. Full Connected For real-time face-to-face video conferencing, Acer has equipped the TravelMate 7720 with the Acer CrystalEye webcam, a video conferencing optimized camera, mounted at the top of the LCD panel. For additional flexibility, the TravelMate 7720 can also be equipped with a 2nd hard disk drive for optimal enlargement of the disk capacity. The TravelMate 7720 is a complete communication instrument that allows professional users to seamlessly switch from different connectivity options - The latest N wireless card enhanced by Acer SignalUp™ with InviLink™ Nplify™ wireless technology offers the fastest wireless speeds available today, WPAN connection with the optional built-in Bluetooth 2.0 module or wired LAN connection trough the embedded Gigabit Ethernet card.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Core 2 Duo
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo T7300
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel PM965 Express
|
|
Processor upgrade
|
|
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
4
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
17 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA+ TFT LCD
|
|
Display resolution
|
|
Resolution of the display for the system
1440 x 900 pixels
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
| Internal memory type |
DDR2 SDRAM |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
| Compatible memory cards |
SD/MMC/MS/MS Pro/xD |
| Graphic adapter |
ATI Mobility Radeon HD X2400 XT |
|
Optical drive type
|
|
Type of the optical drive
Super Multi DVD-RW DL
|
| Built-in microphone |
 |
| Audio system |
High Definition Audio |
| Number of built-in speakers |
2 |
| Keyboard function keys |
12 |
| Keyboard number of keys |
105 / 106 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.3 MP
|
| Internal modem |
 |
| Networking features |
Gigabit Ethernet |
| Wake-on-Ring ready |
 |
| Wireless technology |
IEEE 802.11b/g/n |
| Modem speed |
56 Kbit/s |
| Bluetooth version |
2.0+EDR |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
|
|
|
|
|
| computers |
 |
 |
PX1441E-1NSK |
17" Notebook Starter Kit V - Entry level case, Mouse, USB Hub |
|
| hard disk drives |
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
 |
 |
SPE3030CC/00 |
External Hard Disk, 320GB |
|
| Show all hard disk drives >> | | keyboards & desktops |
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
| flash memory |
 |
 |
SI-707134 |
Flash Drive With Encryption Software 8GB |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
 |
 |
Z 14438 Z |
Link Z 14438 Z |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
| Show all network cards & adapters >> | | notebook bags & cases |
 |
 |
CNXL1 |
XL Computer Case |
|
 |
 |
CN317 |
XL Notebook Case |
|
 |
 |
TCG200 |
City.Gear XL Messenger Notebook Case |
|
 |
 |
PX1418E-1NCA |
More4You Carry Case Value Edition 17" |
|
 |
 |
VNC17 |
Basic nylon laptop case 17" |
|
 |
 |
N 7828 A |
AluCompact |
|
| Show all notebook bags & cases >> | | mice |
 |
 |
CLLMTRAVEL |
Lounge’n’LOOK Travel Mouse |
|
 |
 |
BTMicro-EU |
Bluetooth Optical Micro Mouse w. USB charger |
|
 |
 |
MI015 |
Mini Wireless Optical Mouse |
|
 |
 |
MICROII-EU |
USB optical micro mouse |
|
 |
 |
931669-0914 |
V450 Laser Cordless Mouse for Notebooks |
|
 |
 |
AI-707911 |
Wireless Optical Notebook Mouse |
|
| Show all mice >> | | antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1125NLBOX |
| | | | |