IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > Acer LX.TMX0X.433

TravelMate 5320-302G12Mi

Brand: Acer
Product code: LX.TMX0X.433
EAN/UPC code: 0884483052462
Category: notebooks/laptops 
Release date: 23 Apr 2008
Info modified on: 30 Sep 2008 14:32:00
Intel® Celeron® processor 560 (2.13 GHz / FSB: 533MHz / 1MB L2 cache), Microsoft® Windows® Vista™ Home Premium, 15,4" TFT WXGA CrystalBrite, 2GB DDR II RAM (2x 1024), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer , 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, Bluetooth®, Mobile Intel® Graphics Media Accelerator X3100 256MB shared, IEEE-1394, S-video, no FIR, 0.3MP CrystalEye, 5-in-1 card reader
LX.TMX0X.433 Acer
267k

197k
186k

The Acer TravelMate 5320 sets new standards in design and affordable mobile technology for small to medium-sized companies and self-employed professionals. Powered by the latest Intel® Celeron® M processors and featuring a 15.4” wide-screen display with optional integrated Acer CrystalEye video camera, the Acer TravelMate 5320 will improve your mobile business efficiency.

Business Productivity ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2130 MHz
Processor family Intel Celeron M
Processor Intel Celeron 560
Processor front side bus 533 MHz
Chipset Mobile Intel GL960 Express
L2 cache 1 MB
Disk drive
Hard disk drive capacity 120 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 256 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 3
Keyboard
Keyboard function keys 12
Keyboard number of keys 88 / 89
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Bluetooth version 2.0+EDR
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Operating system/software
Bundled software Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista™, Acer Launch Manager, Adobe Reader™, Cyberlink PowerDVD®, Microsoft® Office Ready 2007, NTI® CD Maker™ / NTI® Shadow™
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 2880 g
Depth 267 mm
Width 300 mm
Height (front) 30.3 mm
Height (rear) 43 mm
Technical details
Type PC
Pointing device Touchpad
29 offers, from €341.09