Start
> PCs
> Acer PS.M26E0.B01
|
 |
Veriton M261 |
|
Brand: Acer
Product code: PS.M26E0.B01
EAN/UPC code: 4718235924744
|
Category: PCs
|
|
|
|
|
Release date: 21 Sep 2007
Info modified on: 07 2008 09:19:57
Intel® Celeron® D processor 420, Linux, 2x 512MB DDR667, 80GB S-ATA II 7200rpm, Combo-drive, Lan 10/100/1000, SiS672/SiS968 chipset, VGA-onboard, incl. PS/2 US Int. keyboard & mouse
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
Designed with stable performance in mind, the Veriton M261 is built on a reliable Intel® /SIS® platform. Running the robust and secure Windows Vista® operating system, business users will appreciate a safe, feature-rich environment to efficiently multitask their Internet browsing, email, word processing and other productivity efforts. The Veriton M261 utilizes the Intel® Core™2 Duo processor
...
More>>>
to deliver strong performance and an improved work platform complemented by increased energy efficiency, creating the ideal combination of power and cost savings.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
SiS672 / SiS968
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Celeron D 420
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Celeron
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.512 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 DIMM
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
4 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 512 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
80 GB
|
| Hard disk interface |
Serial ATA II |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
SiS Mirage 3 |
| Audio system |
Realtek ALC888S |
|
Optical drive type
|
|
Type of the optical drive
CD-RW/DVD-ROM Combo
|
| Display included |
 |
| Operating system provided |
Linux |
|
| Bundled software |
Acer Empowering Technology Lite, LANScope Lite, Adobe® Reader®, Cyberlink® PowerDVD™ |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
8
|
| Serial ports quantity |
1 |
| Parallel ports quantity |
1 |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| VGA (D-Sub) ports quantity |
1 |
| Microphone, line-in jack |
 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Networking features |
Gigabit Ethernet |
| Width |
183 mm |
| Depth |
455 mm |
|
Height
|
|
Height of the product
370 mm
|
| Power supply |
250 W |
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
|
|
|
|
|
|
| hard disk drives |
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
| flat panel displays |
 |
 |
CMV 223D |
22" widescreen LCD monitor |
|
 |
 |
CMV 946A |
19" widescreen LCD monitor |
|
 |
 |
CMV 222H |
22” Multifunctional LCD monitor |
|
 |
 |
112011 |
Business-Class 20" Monitor 2025 S1W |
|
 |
 |
170S7FB/00 |
17" TFT Display, Black |
|
 |
 |
190S8FS/00 |
19" SXGA LCD, Silver |
|
 |
 |
220WS8FS/00 |
22" LCD Widescreen Monitor |
|
 |
 |
112601 |
o.display 3.1_26" Wide DVI-D |
|
| Show all flat panel displays >> | | network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
DWA-547 |
RangeBooster N 650 Draft-11n PCI/Desktop Adapter |
|
 |
 |
DWA-556 |
DWA-556, Wireless N PCIe Desktop Adapter (11n) |
|
| Show all network cards & adapters >> | | keyboards & desktops |
 |
 |
KB040US |
Multimedia Keyboard PS/2 Black US |
|
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
967689-0510 |
EasyCall Desktop |
|
 |
 |
IKEY5-EU |
Slim USB keyboard |
|
 |
 |
967670-0510 |
Cordless Desktop® LX710 Laser |
|
| Show all keyboards & desktops >> | | network switches |
 |
 |
3C1670800B-ME |
Office Connect Gigabit Switch 8 |
|
 |
 |
3CR17332-91-ME |
4210 18-Port |
|
 |
 |
3CBLSG24-ME |
Baseline Switch 2924-SFP Plus |
|
| video cards |
 |
 |
PV-T80U-SHD9 |
GeForce 8800 Ultra 768MB DDR3 RoHS Dual DVI XXX |
|
 |
 |
PV-T80G-THF9 |
GeForce 8800 GTS 640MB DDR3 |
|
| motherboards |
 |
 |
MB-N680-ILT9 |
nForce 680I LT SLI Intel Socket 775 DDR2 |
|
| mice |
 |
 |
931689-0914 |
MX Revolution |
|
 |
 |
ILASER |
USB Laser Mouse |
|
 |
 |
MI005 |
Optical Mouse Neon White, USB + PS/2 |
|
 |
 |
BTMOUSE-EU |
Bluetooth Optical Mouse |
|
 |
 |
CLLMLASERS |
Lounge'n'Look Laser Mouse |
|
| Show all mice >> | | antivirus & security software |
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
 |
 |
11057341 |
Norton 360 (NL) WinXP/Vista |
|
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
| Show all antivirus & security software >> | | operating systems |
 |
 |
874-005055 |
SUSE Linux Enterprise Desktop 10 1-Device 1-Year Subscription |
|
 |
 |
874-005057 |
SUSE Linux Enterprise Desktop 10 1-Device 3-Year Subscription |
|
| routers |
 |
 |
F5D8233DF4 |
N Wireless Router |
|
 |
 |
20002387 |
FRITZ!BOX FON WLAN 7170 Annex A |
| | | | |