IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > disk arrays > Acer ST.EASYS.2TC

Altos easyStore 2TB

Brand: Acer
Product code: ST.EASYS.2TC
EAN/UPC code: 4718235968182
Category: disk arrays 
Release date: 13 Sep 2007
Info modified on: 18 Sep 2008 09:22:03
Warranty: 3 Years Carry-In.
Altos easyStore 2 Terabyte. NAS Box with 4x 500GB SATA 2 HDDs on Acer Hot Swap carrier. RAID 0,1,10,5 support, 256MB cache, 1x LAN ports, 2x USB connectors, 1x Client License DiskSafe Express Backup & Recovery
ST.EASYS.2TC Acer
52k

NAS Storage

Altos easyStore provides easy file sharing among the network and up to 2 TB of shared storage to meet the increasing demand of storage capacity and file sharing.

Auto Backup

Whether resulted from file corruption, accidental deletion or disk failure, data loss has considerable costs. Altos easyStore delivers a cost-effective solution for this administrative ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity 500 GB
Drive device, buffer size 256 MB
Number of hard drives installed 4
Maximum capacity 2TB
Networking
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Technical details
Processor Intel 80219 IOP 600MHz
Technical details
Compatible operating systems Windows 2000/XP/20003, UNIX, Mac 7.X +, Linux
I/O ports 1 x RJ-45
2 x USB
RAID levels 0, 1, 10, 5
Power supply 220 W
Energy management
Power requirements AC 115 - 230 V, 50 - 60 Hz
Weight & dimensions
Dimensions W x D x H 115 x 240 x 210 mm
Weight 4500 g
53 offers, from 536.97