Start
> interface cards/adapters
> Adaptec 2232100-R
|
|
RAID 1220SA |
|
Brand: Adaptec
Product code: 2232100-R
EAN/UPC code: 0760884153451
|
Category: interface cards/adapters
|
|
|
|
|
Release date: 15 Nov 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: 3 years
PDF specs PCI Express x1, 2-Port SATA 3Gb/s supporting RAID 0, 1, and JBOD
|
|
|
|
2 Serial ATA 3Gb/s ports, PCIe x1, low-profile form factor with Native Command Queuing, RAID 0, 1, and JBOD for desktops, workstations and entry-level servers.
Serial ATA 3Gb/s, the successor technology to SATA for data storage, is a point-to-point connection that delivers full throughput to each storage device by allowing multiple ports to be managed by a single controller.
The Adaptec
...
More>>>
RAID 1220SA card is a two-port, PCI Express x1 controller featuring Adaptec HostRAID™ - an integrated RAID technology that maximizes system performance and uptime. The Adaptec 1220SA supports up to two 3Gb/s Serial ATA drives, Native Command Queuing, and offers RAID levels 0, 1, and JBOD (individual drive). The Adaptec 48-bit logical block addressing (LBA) support enables use of disk drives exceeding 137 GB in capacity. The Adaptec 1220SA supports Windows® 2000, Windows Server 2003, Windows XP, RedHat Linux, SuSE Linux, and NetWare.
Highlights
- 2 Serial ATA 3Gb/s Ports for support of up to 2 SATA disk drives. - PCI Express x1 host interface. - RAID 0, 1, and JBOD. - Native Command Queuing. - 48-bit LBA support for drives above 137GB. - Low-profile form factor. - Bootable array support. - SATA tape support. - RoHS compliant.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
3000 Mbit/s
|
| Connectivity technology |
Wired |
|
Host interface
|
|
Descriptions of the products host interface
PCIe
|
| Ports quantity |
2 |
|
Platform
|
|
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities
PC
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, Windows XP, Windows Server 2003, Novell NetWare 6.5, SUSE Linux, Red Hat Linux.
|
| Power requirements |
0.9 A, 3.3 V |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel / AMD
|
| Mac compatibility |
 |
| Operating temperature range (T-T) |
0 - 55 °C |
|
|
|
|
|
|
|
|
|
|
|