|
Modular Access Router - Single Slot/Single Ethernet
The NetVanta 3205 is an access router designed for cost-effective Internet access, corporate Frame Relay, point-to-point connectivity, and Virtual Private Networking (VPN) for applications requiring bandwidth from 56k to dual-T1s. Residing in a 1U, rackmountable metal chassis, the NetVanta 3205 is a single platform that offers one interface
...
More>>>
slot and one 10/100Base-T Ethernet LAN port. The modular NetVanta 3205 will house a variety of Network Interface Modules (NIMs) and includes a Stateful Inspection Firewall, QoS for delay sensative traffic like VoIP, NAT and DHCP, and all managed with a familiar Command Line Interface (CLI).
> Supports up to dual-T1s worth of bandwidth > Interchangeable Network Interface Modules (NIMs): 56/64K, T1/FT1, T1/FT1 with DSX-1, Dual T1, E1/FE1, E1/FE1 with G.703, ADSL and Serial > Stateful inspection firewall protects against Denial of Service (DoS) attacks > QoS with Low Latency and Weighted Fair Queuing and DiffServ marking for delay sensitive traffic like VoIP > PPP dial backup for disaster recovery scheme back to a PPP compliant device > VLAN trunking allows routing between VLANs > Built-in DSU/CSU protects circuit > Supports BGP, OSPF, RIP, static routes, and bridging > Network Address Translation (NAT/NAPT) conceals private IP addresses > NAT-compatible SIP ALG > Auto-sensing 10/100BaseT interface to accommodate mixed Ethernet environments > Command Line Interface (CLI) which mimics de facto industry standard and a user-friendly web-GUI > Optional DSX-1 interface available for voice connectivity to a PBX > Optional Analog or ISDN BRI dial backup system prevents network downtime > Optional VPN - 5 IPSec tunnels using DES/3DES/AES encryption > Analog Modem module used for dial backup or remote management > Industry-leading five-year warranty > 1U - Rackmountable
<<<Less
|