|
Modular Access Router - Dual Slot/Dual Ethernet
The NetVanta 3305 is an access router designed for cost-effective Internet access, corporate Frame Relay, point-to-point connectivity, and Virtual Private Networking (VPN) for applications requiring bandwidth from 56k to three-T1s. Residing in a 1U, rackmountable metal chassis, the NetVanta 3305 is a single platform that offers two interface
...
More>>>
slot and two 10/100Base-T Ethernet LAN port. The modular NetVanta 3305 will house a variety of Network Interface Modules (NIMs) and includes a Stateful Inspection Firewall, QoS for delay sensative traffic like VoIP, NAT and DHCP, and all managed with a familiar Command Line Interface (CLI).
> Supports up to three-T1s worth of bandwidth. > Interchangeable Network Interface Modules (NIMs): 56/64K, T1/FT1, T1/FT1 with DSX-1, Dual T1, E1/FE1, E1/FE1 with G.703, ADSL and Serial. > Stateful inspection firewall protects against Denial of Service (DoS) attacks. > QoS with Low Latency and Weighted Fair Queuing and DiffServ marking for delay sensitive traffic like VoIP. > PPP dial backup for disaster recovery scheme back to a PPP compliant device. > VLAN trunking allows routing between VLANs. > Built-in DSU/CSU protects circuit. > Supports BGP, OSPF, RIP, static routes, and bridging. > Network Address Translation (NAT/NAPT) conceals private IP addresses. > NAT-compatible SIP ALG. > Auto-sensing 10/100BaseT interface to accommodate mixed Ethernet environments. > Command Line Interface (CLI) which mimics de facto industry standard and a user-friendly web-GUI. > Optional DSX-1 interface available for voice connectivity to a PBX. > Optional Analog or ISDN BRI dial backup system prevents network downtime. > Optional VPN - 500 IPSec tunnels using DES/3DES/AES encryption. > Analog Modem module used for dial backup or remote management. > Industry-leading five-year warranty. > 1U-Rackmountable Chassis.
<<<Less
|