- High efficiency over 70% - Over-voltage protection - Over-current protection - Short-circuit protection - Approved by UL, CSA, TUV, NEMKO, CB & CE - Internal 12 cm fan - MTBF: 100K hours at 25°C
Specs
Alternatives
Options
Energy management
Input voltage
220 - 240 V
Input frequency
47 - 53 Hz
Maximum current
5A
Power supply
400 W
Environmental conditions
Operating humidity range
0-90 %
Storage temperature range (T-T)
-20-65 °C
Environmental conditions
Operating temperature range (T-T)
0 - 50 °C
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
ATX 12V v.2.01
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
100000 h
Compatibility
UL, CSA, TUV, NEMKO, CB & CE
Standard fans
1 x 12 cm
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.