Smart battery tester for all common reachargeable batteries and primary batteries
Easy to use test meter for checking the capacity of all kinds of batteries and rechargeable batteries in a quick time. After connecting the battery the capacity of the battery will be shown in 10%-steps within 2-3 seconds. Also the real voltage of the battery will be shown. You can check following battery-types: Lithium
...
More>>>
Button cells 3V: CR1025 / CR 1216 / CR 1220 / CR 1616 / CR 1620 / CR 2016 / CR 2025 / CR 2032 / CR 2320 / CR 2430 / CR 2450 Lithium Photo batteries: CR 2 / CR 123 A / CRV 3 / CRP-2 / 2CR 5 Alkaline Button cells: LR 43 / LR 44 / LR 45 / LR 48 / LR 54 / LR 55 / LR 59 / LR 58 / LR 60 / LR 66 Zinc-Air Button cells: V675 / V 13 / V 312 Alkaline batteries: A 23 (12V) / AAA / AA / C / D / 9V NiCd and NiMH cells: AAA / AA / C / D
<<<Less
Specs
Alternatives
Options
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.