IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > laser paper > Antalis CHP310

PAPER A4

Brand: Antalis
Product code: CHP310
EAN/UPC code:
Category: laser paper 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
PAPER A4 5 X 500 SHEETS FOR LASERJET NS (NMS)
CHP310 Antalis

HP LaserJet Paper is whiter than copier paper for extra sharp text and business graphics. Excellent opacity allows for printing on both sides and makes it suitable for brochures, newsletters, presentations, direct mail and letterheads.HP LaserJet Paper, 90 g/m², A4, 500 sheetsThe paper that is the cornerstone of LaserJet printing solutions. Extra smooth, extra white - it optimizes the print quality ... More>>>

Specs
Alternatives
Options
Weight & dimensions
Dimensions W x D x H 62 x 297 x 210 mm
Maximum print size A4 (210 x 297 mm)
Weight 2807 g
Media size (1 slide) 210 x 297 mm (A4)
Weight printer media 90 g/m2
Pallet weight 449 kg
Weight 2.807 kg
Larger master carton weight 14 kg
Weight & dimensions
Pallet dimensions (W x D x H) 1430 x 860 x 680 mm
Larger master carton dimensions (W x D x H) 255 x 304 x 217 mm
Case or master carton weight 14.03 kg
Case or master carton dimensions (W x D x H) 226 x 309 x 291 mm
Packaging data
Quantity per pallet 32 pcs
Larger master carton quantity 5
Case or master carton quantity 5 pcs
€4.68