IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > computer enclosures > Antec 0761345-00490-9

NSK4480-EC MiniTower Case

Brand: Antec
Product code: 0761345-00490-9
EAN/UPC code: 761345004909, 076134500490
Category: computer enclosures 
Release date: 03 Aug 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

NSK4480-EC Mini Tower Case Silver/Black
0761345-00490-9 Antec
7k

9k
122k
23k

Quiet, efficient value
For years Antec’s award winning Solution Series of enclosures has provided cost effective, quality case and power supply combinations. The newest edition in that storied family, the NSK4480 Mini Tower case, brings together environmentally-friendly and Quiet Computing™ features making it Antec’s best value ever. Along with its exceptional ventilation and attractively ... More>>>

Specs
Alternatives
Options
Connectivity
USB 2.0 ports quantity 2
Colour
Colour of product Silver/Black
Energy management
Power supply type ATX12V v2.2
Power supply 380 W
Weight & dimensions
Weight 8000 g
Dimensions W x D x H 200 x 420 x 420 mm
Technical details
Form factor Mini-Tower
Type PC
Main board size 12 x 9.6, 9.6 x 9.6 "
Technical details
Motherboard form factor ATX
Expansion slots 7
Drive bays 8
Ventilation fan(s) 1 x 120mm
External drive bays 3 x 5.25”, 2 x 3.5”
Internal drive bays 3 x 3.5”
Optional fans 1 x 80mm
27 offers, from 57.57