IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > MP3 players & recorders > Apple M9282ZR/A

IPOD 20GB - CLICK WHEEL

Brand: Apple
Product code: M9282ZR/A
EAN/UPC code:
Product family: Ipod
Category: MP3 players & recorders 
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
Release date: 15 Jul 2005
Info modified on: 03 Jun 2009 10:30:11
IPOD 20GB - CLICK WHEEL FOR MAC & WINDOWS
M9282ZR/A Apple
4k

A musical dream come true, the fourth-generation iPod offers huge capacity, letting you easily slip up to 10,000 songs into your pocket. And enjoy it wherever you go. In the car. On the treadmill. At the office. Around the house.
A Click in the Right Direction

Though ease of use has always been the hallmark of iPod, we believe in constantly moving perfection forward. So iPod now incorporates ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
20 GB
Player media type Hard disk drive
Audio
Audio compression formats AAC (16 to 320 Kbps), MP3 (32 to 320 Kbps), MP3 VBR, Audible, AIFF, Apple Lossless and WAV
Record modes
Voice recording
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
FireWire 400, USB 2.0 through dock connector
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
2" grayscale LCD +LED backlight
Operating system/software
Bundled software iTunes for Mac, iTunes for Windows
System requirements
Minimum system requirements Macintosh:

Computer with FireWire port; Mac OS X v10.1.5 or later (Mac OS X 10.3 or later recommended); USB 2.0 requires Mac OS X v10.3.4

PC:

PC with FireWire or USB 2.0 port, or FireWire or USB 2.0 card; Windows 2000 with Service Pack 4 or Windows XP Home or Professional
Energy management
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
12 h
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
158 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
104 x 61 x 15.7 mm
 

Product comments
wouter
2004-07-30 07:48:51
http://www.tweakers.net/reviews/512

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box