IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > MP3 players & recorders > Apple M9829FD/A

iPod Photo NON 30GB Mac+Win

Brand: Apple
Product code: M9829FD/A
EAN/UPC code:
Product family: Ipod photo
Category: MP3 players & recorders 
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
Release date: 15 Jul 2005
Info modified on: 03 Jun 2009 10:30:11
iPod Photo 30 GB
M9829FD/A Apple
20k

The original iPod changed the way you listen to music by putting thousands of songs in your pocket. Now iPod photo changes the way you see your music, with a crisp color screen. Browse your playlists via vivid menus, thumb through album and audiobook cover art on the go, even play games and view your calendars in color. Of course, iPod photo also lets you carry memories along with your music. Upload ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
30 GB
Player media type Hard disk drive
Audio
Line out
Frequency response 20 - 20000 Hz
Audio system maximum sampling rate 20 kHz
Record modes
Voice recording
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, FireWire 400
I/O ports
An interface on a device to which you can connect another device.
AV Port
Headphone Jack
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
65536 colors LCD
Display resolution
Resolution of the display for the system
220 x 176 pixels
Display diagonal
Size of the display for this product; expressed in inches diagonal
2 "
System requirements
Minimum system requirements PC with USB 2.0 or FireWire port or USB 2.0 or FireWire card
Windows 2000 with Service Pack 4 or later, or Windows XP Home or Professional with Service Pack 2 or later
iTunes 4.7 or later (included on iPod photo CD)
Adobe Photoshop Album 2.0 or Elements 3.0 or later recommended
Energy management
Battery technology Lithium-Ion
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
15 h
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
167 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
60x15.8x102.5 mm
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
Technical details
File type AAC, MP3, WAV, AIFF, MP3 VBR, Audible, Apple Lossless, JPEG, BMP, GIF, TIFF, PSD, PNG