IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > MP3 players & recorders > Apple MA079NF/A

iPod NL 20GB

Brand: Apple
Product code: MA079NF/A
EAN/UPC code:
Product family: Ipod
Category: MP3 players & recorders 
MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
Release date: 29 Aug 2005
Info modified on: 10 Mar 2010 09:30:03
Warranty: Your iPod comes with single incident telephone support for the first 90 days and a one-year limited warranty. Purchase the AppleCare Protection Plan for iPod to extend your service and support to two full years. Only the AppleCare Protection Plan provides you with direct telephone support from Apple technical experts and the assurance that repairs will be handled by Apple-certified technicians using genuine Apple parts. For more information, visit Apple support or call 0870 876 0753 (UK) or 1850 946 191 (Ireland).

Campaign period : 01 Jan 1970 - 01 Jan 1970

iPod 20GB
Share |
MA079NF/A Apple
7k

Embed the product datasheet into your content.
URL:
HTML:

Up to 15 hours of music playback; up to 5 hours of slideshows with music.
Dock connector, remote connector, stereo headphone jack, composite video and audio through headphone jack.
USB 2.0 and FireWire 400 (with FireWire cable, sold separately); Composite video (with AV cable, sold separately) and audio through headphone jack or line out on the Dock.

Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
20 GB
Player media type Hard disk drive
Media types supported BMP, GIF, TIFF, PSD (Mac),PNG
Audio
Equalizer
Built-in microphone
Built-in speakers
Impedance 32 Ω
Bit rate AAC (16 to 320 Kbps), (16 to 320 Kbps)
RMS rated power 0.15 W
Audio compression formats AAC, Protected AAC, MP3, MP3 VBR, Audible, WAV, AIFF
Line out
Frequency response 20 - 20000 Hz
Record modes
Voice recording
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Connectivity
Connectivity technology USB 2.0, FireWire 400
I/O ports
An interface on a device to which you can connect another device.
USB 2.0, FireWire 400
Connection to PC USB 2.0 & FireWire 400
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
5.08 cm (2 ")
Display number of colours
Maximum number of viewable colors.
0.065536 M
Operating system/software
Bundled software iTunes Mac & Windows
Colour
Colour of product White
System requirements
Minimum hard disk space 20000 MB
Energy management
Battery technology Lithium-Ion
Battery type
Description of battery supplied with the product
Built-in
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
15 h
Continuous video playback time 5 h
Power requirements USB 2.0, FireWire
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
167 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
10.4 x 6.1 x 1.6 mm
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
Technical details
File type AAC, Protected AAC, MP3, MP3 VBR, Audible, WAV, AIFF