|
|
|
|
|
|
| The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable. |
 |
 |
 |
|
|
LGA775 Intel® Quad-core Processor Ready This motherboard supports the latest Intel® Quad-core processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. It´s excellent for multi-tasking, multi-media and enthusiastic gamers with 1333 / 1066/800 MHz FSB. Intel® Quad-core is one of the most powerful CPU in the world.
LGA775 Intel® Core™2
...
More>>>
Processor Ready This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world. Intel P35 Chipset The Intel® P35 Express Chipset is the latest chipset designed to support the next generation 45nm CPU; and up to 8GB of dual-channel DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.
Native DDR2 1066 Support To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications.
ATI CrossFire Technology ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.
Save 50% CPU Power - AI Gear 2 AI Gear2 allows users to choose profiles to adjust CPU frequency and vCore voltage to minimize system noise and power consumption. For example, users can change the mode in real-time in the operating system to max power saving mode and can save up to 50% power for the CPU when using word processing applications.
Fanless Design - Heat Pipe The Heat Pipe design effectively directs the heat generated by the chipsets to the heatsink near the back IO ports, where it can be carried away by existing airflow from CPU fan or bundled optional fan. The purpose of the innovative heat pipe design on this motherboard is that the groundbreaking fanless design does not have lifetime problems as a chipset fan does. Furthermore, it provides options for users to install side-flow fan or passive cooler. The Heat Pipe design is the most reliable fanless thermal solution to date.
Q-Fan 2 ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.
AI Slot Detector When PCIe/PCI devices are installed, users can simply plug in the power cable and find out if these devices are successfully installed. Without even switching on the PC or entering the operating system, ASUS´s innovative on-board LEDs provide an efficient way to identify the correct way to set up the PC.
SATA on the Go This motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.
IEEE 1394a interface IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.
High Definition Audio Enjoy high-end sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.
S/PDIF-out on Back I/O Port This motherboard provides convenient connectivity to external home theater audio systems via coaxial and optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.
Uses 100% All High-quality Conductive Polymer Capacitors! This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.
ASUS two-slot thermal design (ASUS exclusive) ASUS exclusive two-slot thermal design ASUS two-slot thermal design provides better air-flow and lower VGA cards temperature than other brans´ one-slot design, which also ensures better system stability and longer component life cycle.
GreenASUS The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
| IEEE 1394/Firewire ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| External SATA ports quantity |
1 |
| Motherboard form factor |
ATX |
| BIOS type |
AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.3, ACPI 2.0a, ASUS EZ Flash 2, ASUS CrashFree BIOS 3 |
| Motherboard chipset |
Intel P35 / ICH9 |
| Parallel processing technology support |
CrossFire |
| Overclocking features |
 |
| Cables included |
 |
| BIOS memory size |
8 MB |
| Special features |
ASUS EZ DIY ASUS AI Lifestyle |
| Audio system |
Realtek ALC 883 |
| Audio channels |
7.1 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
2x PCI-E x16 1x PCI-E x1 3x PCI
|
| Width |
305 mm |
| Depth |
244 mm |
| Networking features |
Gigabit Ethernet |
| Controller interface type |
JMicron JMB363 |
| RAID levels |
0, 1, JBOD |
| Bundled software |
 |
|
Manageability features
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
WfM 2.0, DMI 2.0, WOL @ PME, WOR @ PME, PXE
|
|
|
|
|
|
|
|
|
|
|
|