IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > motherboards > Asus 90-MBB7M5-G0EAY00Z

Maximus Formula

Brand: Asus
Product code: 90-MBB7M5-G0EAY00Z
EAN/UPC code: 4719543156384, 0610839156382
Category: motherboards 
Maximus Formula
90-MBB7M5-G0EAY00Z Asus
120k

LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® ... More>>>

Specs
Alternatives
Options
Memory
ECC
Non-ECC
Maximum internal memory 8 GB
Memory type DDR2 1066/800/667
Number of DIMM slots 4
Processor
Processor family Intel family
Processor socket Socket 775
Processors compatible Intel Core 2 Extreme / Core 2 Quad / Core™2 Duo / Pentium® Extreme / Pentium D / Pentium 4
Processor FSB supported 1600 / 1333 / 1066 / 800
Internal I/O
Power fan connector
Number of SATA connectors 6
USB 2.0 connectors 3
S/PDIF out connector
CPU fan connector
ATX Power connector
Number of EATX power connectors 1
System panel connector
Chassis intrusion connector
Number of chassis fan connectors 3
Number of IEEE1394 connectors 1
Floppy disk drive connector
Number of Parallel ATA connectors 1
Back panel I/O ports
PS/2 ports quantity 1
USB 2.0 ports quantity 6
IEEE 1394/Firewire ports quantity 1
Ethernet LAN (RJ-45) ports quantity 2
Speaker/ headphone/ line-out jack 1
Back panel I/O ports
Microphone, line-in jack
S/PDIF out port
Digital audio optical out
Technical details
Motherboard form factor ATX
BIOS type AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.4, ACPI2.0a
Motherboard chipset Intel X38 + ICH9R
Compatible operating systems Windows 2000/XP/Vista
Parallel processing technology support CrossFire
Cables included UltraDMA 133/100/66
FDD
SATA
SATA PWR
BIOS memory size 16 MB
Special features ASUS Q-Connector
ASUS Q-Fan 2
ASUS EZ Flash 2
ASUS CrashFree BIOS 3
ASUS MyLogo3
Audio
Audio system SupremeFX II (ADI 1988B HDA)
Audio channels 7.1
Expansion slots
Expansion slots 2 x PCIe 2.0 x16
3 x PCIe x1
2 x PCI 2.2
Weight & dimensions
Width 305 mm
Depth 245 mm
Networking
Networking features Dual Gigabit Ethernet
Storage controllers
Controller (2nd) interface type UltraDMA 133/100/66/33
Controller interface type Serial ATA II
RAID levels 0, 1, 5, 10
Operating system/software
Bundled software S.T.A.L.K.E.R.
ASUS PC Probe II
ASUS AI Suite
3DMark® '06 AE
Kaspersky® Anti-Virus
Management features
Manageability features WOL @ PME, WOR @ PME, PXE
40 offers, from 144.50