IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > motherboards > Asus 90-MBB7X0-G0EAY00Z

P5E

Brand: Asus
Product code: 90-MBB7X0-G0EAY00Z
EAN/UPC code: 4719543156742, 0610839156740
Category: motherboards 
P5E- LGA775 Platform, Intel® X38 / ICH9R chipset, DDR2 1200/1066 / 800 / 667 MHz
90-MBB7X0-G0EAY00Z Asus
25k

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1600 / 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® ... More>>>

Specs
Alternatives
Options
Memory
Non-ECC
Maximum internal memory 8 GB
Memory type DDR2 1200 / 1066 / 800 / 667
Number of DIMM slots 4
Processor
Processor family Intel family
Processor socket Socket 775
Processors compatible Core™2 Extreme / Core™2 Quad / Core™2 Duo / Pentium® Extreme / Pentium® D / Pentium® 4, Intel® 05B/05A/06
Processor FSB supported 1600 / 1333 / 1066 / 800
Internal I/O
Power fan connector
Number of SATA connectors 6
USB 2.0 connectors 3
S/PDIF out connector
CPU fan connector
ATX Power connector
System panel connector
Chassis intrusion connector
Number of chassis fan connectors 2
Number of IEEE1394 connectors 1
Floppy disk drive connector
CD/AUX audio in
Front panel audio connector
Back panel I/O ports
PS/2 ports quantity 1
USB 2.0 ports quantity 6
IEEE 1394/Firewire ports quantity 1
Back panel I/O ports
Ethernet LAN (RJ-45) ports quantity 1
S/PDIF out port
Technical details
Motherboard form factor ATX
BIOS type 16 Mb, AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.3, ACPI 2.0a, ASUS EZ Flash 2, ASUS CrashFree BIOS 3
Motherboard chipset Intel® X38 / ICH9R
Parallel processing technology support CrossFire
Cables included UltraDMA 133/100/66
FDD
6 x Serial ATA
1 x 2-port Serial ATA power
Audio
Audio system SupremeFX II
Audio channels 7.1
Connectivity
I/O ports 1 x IDE
Expansion slots
Expansion slots 2 x PCIe2.0 x16
3 x PCIe x1
2 x PCI
Weight & dimensions
Dimensions W x D x H 305x244 mm
Networking
Networking features Marvell88E8056® PCIe Gigabit LAN
LAN controller AI NET2
Storage controllers
RAID levels 0, 1, 5, 10
RAID controller type JMicron® PATA , SATA
Operating system/software
Bundled software Drivers
ASUS PC Probe II
ASUS Update
ASUS AI Suite
Anti-virus (OEM)
Image-Editing Suite
48 offers, from 118.01