|
|
|
|
|
|
| The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable. |
 |
 |
 |
|
|
LGA775 Intel® Core™2 Processor Ready This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel® X48
...
More>>>
Chipset The Intel® X48 Express Chipset is the latest chipset designed to support the next generation 45nm CPU in high-end desktop and workstation platform; and up to 8GB of dual-channel DDR3 1066/800 MHz or DDR2 800/667 MHz memory architecture. It also supports 1600/1333/1066/800 FSB (Front Side Bus), fully dual PCI Express x16 graphics and multi-core CPUs.
ATI CrossFire™ Technology ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.
Native DDR2 1066 Support To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications.
CPU Level Up A Simple click for instant upgrade Ever wish that you could have a more expansive CPU? Upgrade your CPU at no additional cost with ROG´s CPU Level Up! Simply pick the processor you wanted to OC to, and the motherboard will do the rest! See the new CPU speed and enjoy that performance instantly. Overclocking is never as easy as this.
Extreme Tweaker One stop performance tuning shop Extreme Tweakers is the one stop shop to fine-tune your system to optimal performance. No matter if you´re looking for frequency adjustment, over-voltage options, or memory timing settings, they´re all here!
Voltiminder LED Friendly reminder on the intentional madness In the pursuit of extreme performance, overvoltage adjustment is critical but risky. Acting as the "red zone" of a tachometer, the Voltiminder LED displays the voltage status for CPU, NB, SB, and Memory in a intuitive color-coded fashion. The voltiminder LED allows quick voltage monitoring for overclockers.
COP EX OC in confidence The COP EX allows overclockers to increase chipset voltages without the worries of overheating. It can also be used to monitor and save an overheating GPU. The COP EX allows more freedom and less constraint for maximum performance achievement.
Loadline Calibration Stable and optimal power for sustainable CPU overclock Maintaining ample voltage support for the CPU is critical during overclocking. The Loadline Calibration ensures stable and optimal CPU voltage under heavy loading. It helps overclockers enjoy the motherboard´s ultimate OC capabilities and benchmark scores.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
|
| IEEE 1394/Firewire ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
2 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| Motherboard form factor |
ATX |
| BIOS type |
DMI 2.0, AMI BIOS, PnP, WfM 2.0, SM BIOS 2.4, ACPI 2.0a |
| Motherboard chipset |
Intel® X48/ICH9R |
| Parallel processing technology support |
CrossFire |
| BIOS memory size |
16 MB |
| Audio system |
ADI 1988B |
| Audio channels |
7.1 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
2 x PCIe 2.0 x16 3 x PCIe x1 2 x PCI 2.2
|
| Width |
305 mm |
| Depth |
245 mm |
| LAN controller |
Gigabit LAN |
| RAID levels |
0, 1, 5, 10 |
|
|
|
|
|
|
|
|
|
|
|