IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PDAs > Asus 90A-S511025T

MyPal A632N, CZ

Brand: Asus
Product code: 90A-S511025T
EAN/UPC code:
Category: PDAs 
Release date: 06 Jul 2007
Info modified on: 25 Sep 2008 10:25:52
MyPal A632N retail
90A-S511025T Asus
48k

5k
15k
4k

The Mobile Navigator - ASUS MyPal A632 Leads the Way

Enjoy ▪ Travel Freely

Navigate and Explore ASUS MyPal A632 GPS PDA
The A632 incorporates the latest SiRF Star III GPS chipset and 25mm x 25 mm GPS Patch Antenna to enhance digital signal reception and improve sensitivity by 115%. With an unique swivel antenna for easy angle adjustment, connection is more speedy and ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT LCD
Display number of colours 0.065536 M
Display diagonal 3.5 "
Memory
Internal memory 64 MB
Internal memory type SDRAM
Flash memory 128 MB
Compatible memory cards SDIO/SD/MMC/MiniSD
Processor
Processor clock speed 416 MHz
Processor family Intel X-Scale
Processor Intel XScale
GPS Performance
GPS function
GPS receiver SiRF StarIII GPS
Operating system/software
Operating system provided Windows Mobile 5.0 Phone
Wireless LAN features
Wireless option type SIR, Bluetooth 1.2
Data transmission
Infrared data port
Bluetooth
Audio
Built-in microphone
Speakers mono
Connectivity
Speaker/ headphone/ line-out jack
I/O ports USB 1.1 Client
Energy management
Battery performance 1300 mAh
Battery technology Lithium-Ion
Weight & dimensions
Weight 186 g
Dimensions W x D x H 73.2 x 122 x 18.8/19.45 mm