A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
The Mobile Navigator Pro - ASUS MyPal A636N Leads the Way
Navigate and Explore ASUS MyPal A636N GPS PDA Incorporated with the latest SiRF Star III GPS chipset and 25mm x 25 mm GPS Patch Antenna to enhance digital signal reception, improving sensitivity by 1 15%. With unique swivel antenna for easy angle adjustment, connection is more speedy and stable.
Hold It Upright ...
More>>>or Place It Side Ways You can choose to look deeper and see further down the road or get wide and realistic 3D dynamic directions by placing the A636N vertically or horizontally.
Special Screen Lock Design The Screen Lock design prevents accidental activation of features.When you turn on lock function,not only screen but also the whole key pad will be locked,there is less porwer consumption and the usage time can be effectively prolonged.
Portable Multimedia Player 3.5 inch TFT-LCD touch screen and built-in Windows Media Player 10, support full screen movie and music playback.
Personal Digital Assistant for Better Efficiency The latest Microsoft Windows Mobile 5.0 Premium edition for Pocket PC offers complete Pocket PC features, including Microsoft Office and built-in WiFi 802.11 b+ g and Bluetooth 2.0 for easy PC synchronization and efficient data processing.
<<<Less
Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display number of colours
Maximum number of viewable colors.
0.065536 M
Display diagonal
Size of the display for this product; expressed in inches diagonal
3.5
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Internal memory type
SDRAM
Flash memory
128 MB
Compatible memory cards
SDIO/SD/MMC
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
416 MHz
Processor family
The processor serie to which the processor belongs.
Intel X-Scale
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel XScale
GPS Performance
GPS function
GPS receiver
GPS receiver integrated in or supported by this product
SiRF StarIII GPS
Operating system/software
Operating system provided
Windows Mobile 5.0 Phone
Wireless LAN features
Wireless LAN network support
IEEE 802.11b/g
Wireless LAN features
Wireless option type
SIR, Bluetooth 2.0
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Audio
Built-in microphone
Speakers
mono
Connectivity
Speaker/ headphone/ line-out jack
I/O ports
An interface on a device to which you can connect another device.
USB 1.1 Client
Energy management
Battery performance
1300 mAh
Battery technology
Lithium-Ion
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
186 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.