IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > notebooks/laptops > Asus A7V-R034H

A7V-R034H Notebook

Brand: Asus
Product code: A7V-R034H
EAN/UPC code:
Category: notebooks/laptops 
Release date: 15 Feb 2006
Info modified on: 06 Aug 2008 13:21:51
A7V-R034H 1.73GHz/512MB/80GB/17" TFT/Win XP Home
A7V-R034H Asus
31k

27k
14k
48k

Multimedia Station for Room-to-Room Enjoyment
The A7V notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price.

All in One
The A7V notebook is the ideal personal digital entertainment solution. It offers powerful ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Pentium Mobile
Processor Pentium M 740
Processor front side bus 533 MHz
Chipset Intel 915PM Express
L2 cache 2 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface Ultra-ATA/100
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display TFT ColorShine LCD
Display resolution 1440 x 900 pixels
Memory
Internal memory 512 MB
Memory slots 2x SO-DIMM
Internal memory type DDR2 533MHz SDRAM
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS PRO
Video
Graphic adapter ATI Mobility Radeon X700
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD-Dual Double Layer
Audio
Audio system Intel HDA + 3D Effect
Number of built-in speakers 2
Built-in subwoofer
Keyboard
Keyboard layout QWERTY
Keyboard function keys 9
Windows keys
Keyboard number of keys 88
Camera
Camera included
Networking
Internal modem
Networking features Fast Ethernet, Wireless LAN, SIR
Modem speed 56 Kbit/s
Cabling technology 10Base-T, 100Base-TX
Modem type Data/Fax V.92
Wireless network support SIR
Networking speed 10/100 Mbps Base-TX
Wireless LAN type IEEE 802.11g, IEEE 802.11b
Wireless LAN network support 54 Mbps
Operating system/software
Operating system provided Windows XP Home Edition
Operating system/software
Bundled software ASUS Mobile Theater
ASUSDVD XP 5.0
Power Director V3.0 DE
Medi@Show V2.0 SE
GameFace

Symantec Norton™ Internet Security 2005
Adobe Acrobat Reader 7.0
NERO Express V6.0

ASUS NB Probe
ASUS Live Update
ASUS ChkMail
ASUS Hotkey
ASUS Power4 Gear+
Energy management
Battery technology Lithium-Ion
Battery performance 2400 mAh
Number of battery cells 8 pcs
AC adapter power dissipation 90 W
AC adapter output current 3.42 A
AC adapter output voltage 19 V
AC adapter frequency 50 - 60 Hz
AC adapter input voltage 100/240 V
Connectivity
Infrared data port
Parallel ports quantity 1
USB 2.0 ports quantity 5
IEEE 1394/Firewire ports quantity 1
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
TV out port S-Video
TV in port
DVI port
CardBus PCMCIA slots quantity 1
CardBus PCMCIA slot type Type II
SmartCard slot
VGA (D-Sub) ports quantity 1
Port replicator
Security
Cable lock slot Kensington
Security features BIOS Booting
HDD User Password Protection
Weight & dimensions
Weight 3900 g
Height 38 mm
Width 405 mm
Depth 314 mm
Technical details
Pointing device Touchpad
Special features Audio DJ (play/pause, stop, forward, rewind)
Drive bays 2.5"