IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > webcams > Axis 0146-062-01

2110 NETWORK CAMERA. 3 IN PACK

Brand: Axis
Product code: 0146-062-01
EAN/UPC code:
Category: webcams 
Release date: 21 Oct 2005
Info modified on: 07 2008 09:19:57
 PDF specs

AXIS 2110 Network Camera. 3 unit pack
0146-062-01 Axis
1696k

1.7mb

The AXIS 2110 Network Camera is a cost-effective solution for in- and outdoor applications such as remote monitoring or Web attraction. The AXIS 2110 delivers up to 15 images/second through a standard Web browser.

Unlike a simple Web cam, it includes a built-in Web server and connects as a standalone unit directly to a network or modem -- no PC or additional software is required.

Specs
Alternatives
Options
Video
Digital video capture speed 15 fps
Maximum resolution 640 x 480 pixels
Camera
Colour depth 24-bit
Lens system
Lens system F 1.4 vari-focal zoom lens
Light exposure
Exposure times 1-1/30000s
Image sensor
Sensor type CCD
Connectivity
Video in JPEG still images, Motion-JPEG
I/O ports 1 RJ 45
1 RS-232
1 Input/Output connector to trigger the camera on external events.
Memory
Flash memory 2 MB
Internal memory 8 MB
Networking
Networking features 10BaseT/100BaseTX Ethernet
Supported protocols TCP/IP, HTTP, FTP, SMTP, ARP, BOOTP, PPP, CHAP, PAP, DHCP and more.
Security
Security features Password/username protection for restricted camera access.
Technical details
Data compression Motion-JPEG , 4 levels
Light sensitivity 1-200000 lux
System requirements
Compatible operating systems Windows 98, Windows 2000, Windows XP,
Windows NT, Windows ME, Linux, Mac OS, Mac OS X
Energy management
Power supply 12V AC, 9.6 VA
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating humidity range 20-80 %
Certificates
Safety EN 60950
Packaging content
Additional accessories Null modem cable. Power supply: 12V AC, 9.6 VA. Power cord extension cable. I/O connectors. Rugged metal tripod.