IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > power distribution units PDUs > Axis 0169-004-01

PowerOver LAN Midspan 12-Port, US

Brand: Axis
Product code: 0169-004-01
EAN/UPC code: 0667026006524
Category: power distribution units PDUs 
Release date: 02 Nov 2005
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

12-PT MIDSPAN PowerOver LAN 802.3af compliant power injector for Cat 5 cables. 100m maximum cable lenght. 12-port
0169-004-01 Axis
1k

If you’re looking for a simpler and quicker way to install and relocate your network surveillance cameras – without the services of an electrician - you need look no further than Power over LAN Midspans and Active Splitters from Axis.

By utilizing the wires that normally go unused in standard
“Cat 5” network cables, Power over LAN Midspan and Active Splitter products feed power directly ... More>>>

Specs
Alternatives
Options
Energy management
Nominal output voltage -48 V
Input frequency 47 - 68 Hz
Technical details
Nominal input voltage 88 - 264
I/O ports 12 x RJ-45
Technical details
Certification CE compliance FCC Part 15 Class B. EN55022 Class B (Emission), EN50082-1 (Immunity)
Safety: UL 1950, CSA C22.2 No. 950, EN 60950
Environmental conditions
Operating humidity range 0-90 %
Operating temperature range (T-T) 0 - 40 °C
Weight & dimensions
Dimensions W x D x H 433 x 302 x 44 mm
Weight 4000 g