IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > webcams > Axis 0187-012

205

Brand: Axis
Product code: 0187-012
EAN/UPC code:
Category: webcams 
Release date: 19 Oct 2005
Info modified on: 07 2008 09:19:57
 PDF specs

AXIS 205 Network Camera
0187-012 Axis
2k

The AXIS 205 is a small, easy-to-use camera that you can
place virtually anywhere. It has it’s own IP address and
built-in web server, so it goes anywhere your network goes,
instead of being tied to your computer.
It offers superior image quality with three resolutions up
to 640x480. It provides up to 30 frames per second in all
modes and supports up to 20 users simultaneously. ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Lens system
Lens 4 mm
Memory
Flash memory 2 MB
Networking
Networking features 10Base-T/100Base-TX
Security
Security features Multi user level password protection for
restricted camera access
Technical details
Data compression Motion JPEG compression chip
Aperture range F2.0
Light sensitivity 10–10.000 lux
System requirements
Minimum RAM 8 MB
Compatible operating systems Win98, Win2000, XP, Linux, UNIX, Mac OS,
Mac OS X
Weight & dimensions
Weight 177 g
Dimensions W x D x H 55 x 34 x 85 mm
Energy management
Power supply type 5.1 VDC/2A
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating humidity range 20-80 %