| Digital video capture speed |
30 fps |
| Maximum resolution |
640 x 480 pixels |
| Resolution |
640 x 480 - 160 x 120 pixels |
| Viewing angle, horizontal |
48 ° |
| Colour |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
2 - 1/12500 s
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
4.0 mm, F1.2, iris, CS
|
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
RGB CCD
|
| Optical sensor size |
1/4 " |
| Focus |
0.5 mm |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 alarm input + 1 output
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
RJ-45
|
| Flash memory |
4 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Networking features |
10Base-T/100Base-TX Ethernet (RJ-45) |
|
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
IPv4/v6, HTTP, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS
|
| Data compression |
JPEG & MPEG-4 |
| Min illumination |
1 lux |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98, Linux Mac OS X
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
305 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
88 x 158 x 38 mm
|
| Power requirements |
7-20 V DC |
| Power supply |
7 W |
| Operating temperature range (T-T) |
5 - 45 °C |
| Operating humidity range |
20-80 % |
|