IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > webcams > Axis 0197-022

210 Network Camera, 10-pack

Brand: Axis
Product code: 0197-022
EAN/UPC code: 7331021013308
Category: webcams 
Release date: 04 Oct 2005
Info modified on: 23 Sep 2008 07:22:19
 PDF specs

210 Network Camera - indoor use only
0197-022 Axis
8k

1.3mb
1.4mb

Superior video quality for professional indoor applications
The AXIS 210 Network Camera offers a cost-effective, IP-based solution for professional indoor security surveillance and remote monitoring. It delivers superior image quality using progressive scan and provides built-in motion detection and support for advanced event management.

The AXIS 210 can deliver simultaneous Motion JPEG ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Resolution 640 x 480 - 160 x 120 pixels
Camera
Viewing angle, horizontal 48 °
Colour
Camera shutter speed 2 - 1/12500 s
Lens system
Lens system 4.0 mm, F1.2, iris, CS
Image sensor
Sensor type RGB CCD
Optical sensor size 1/4 "
Focusing
Focus 0.5 mm
Connectivity
Interface 1 alarm input + 1 output
I/O ports RJ-45
Memory
Flash memory 4 MB
Internal memory 16 MB
Networking
Networking features 10Base-T/100Base-TX Ethernet (RJ-45)
Networking
Supported network protocols IPv4/v6, HTTP, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS
Technical details
Data compression JPEG & MPEG-4
Min illumination 1 lux
System requirements
Compatible operating systems Windows XP, 2000, NT4.0, ME, 98, Linux Mac OS X
Weight & dimensions
Weight 305 g
Dimensions W x D x H 88 x 158 x 38 mm
Energy management
Power requirements 7-20 V DC
Power supply 7 W
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Operating humidity range 20-80 %
46 offers, from 3134.31