IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > webcams > Axis 0199-002

206 Network Camera

Brand: Axis
Product code: 0199-002
EAN/UPC code: 7331021012516
Category: webcams 
Release date: 27 Jun 2005
Info modified on: 15 Aug 2008 13:21:25
 PDF specs

AXIS 206 Network Camera
0199-002 Axis
5k

7k

The AXIS 206 Network Camera offers a cost-effective, indoor camera solution for remote monitoring and security surveillance over a local area network or the Internet. The camera is ideal for use in small and mid-sized businesses and homes.

Small enough to fit in the palm of your hand, the AXIS 206 delivers crisp and clear images using progressive scan CMOS image sensors and advanced signal ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Camera
Megapixel 0.3 MP
Lens system
Lens 4 mm
Image sensor
Sensor type CMOS
Optical sensor size 1/4 "
Connectivity
I/O ports 10/100 (RJ-45) Ethernet
Power adapter
Memory
Flash memory 4 MB
Internal memory 16 MB
Networking
Supported protocols HTTP, FTP, NTP
Security
Security features Multi user level password protection
Technical details
Data compression JPEG compression chip
Light sensitivity 4-10 000 lux
System requirements
Compatible operating systems Windows XP/2000/NT4.0/ME
Linux
Mac OS X
Weight & dimensions
Weight 177 g
Dimensions W x D x H 55x34x85 mm
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating humidity range 20-80 %
Operating system/software
Bundled software AXIS Camera Explorer
Packaging content
Additional accessories Adjustable stand, Power supply (AXIS PS-H)
63 offers, from 142.02