Start
> webcams
> Axis 0201-002
|
 |
206W WLAN Camera |
|
Brand: Axis
Product code: 0201-002
EAN/UPC code:
|
Category: webcams
|
|
|
|
|
Release date: 05 Oct 2005
Info modified on: 13 Jul 2008 11:21:22
|
|
|
|
|
|
| A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras. |
 |
 |
 |
|
|
The AXIS 206W Wireless Network Camera is so small, you can place it in virtually any indoor location. The built-in Wi-Fi 802.11b wireless connection also gives you the freedom to place the camera where it's needed, instead of where the network outlet is.
Backed by the industry's largest base of application software, the AXIS 206W is a cost-effective solution for securing and remotely monitoring
...
More>>>
offices, shops and other facilities over the local area network or the Internet.
The AXIS 206W provides crisp and clear image quality using advanced signal processing and the latest, high quality CMOS image sensor, which can capture images in light conditions as low as 4 lux. The camera provides Motion JPEG images at up to 30 frames per second in all resolutions up to VGA 640x480 pixels.
The AXIS 206W is easy to set up and use. It comes with a free Dynamic DNS Service, a multilingual product interface, a built-in Web server for remote viewing and management, and the AXIS Camera Explorer software for multi-camera management on a PC or PDA. For more video and alarm management features, a wide range of application software is available from Axis and its Application Development Partners worldwide.
Superior image quality using advanced video processing and the latest high quality, progressive scan CMOS image sensor, which works in light conditions down to 4 lux at 8 frames per second
Up to 30 frames/sec in all resolutions ranging up to 640x480
Wireless operation via Wi-Fi compliant 802.11b (reach of up to 450 ft./150 m with clear line of sight) enables easy installation without the need for networking cables; hence, there is no port for an Ethernet cable
Supports WEP encryption of 64 or 128 bits
Support for WPA-PSK (WiFi Protected Access) security
Built-in Web server enables use of a standard Web browser for viewing and management
Up to 10 viewers can directly access the camera simultaneously
Security: multi-user level password protection to restrict camera access
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Digital video capture speed |
30 fps |
| Maximum resolution |
640 x 480 pixels |
| Resolution |
300000 pixels |
| Video capture resolution |
640x480, 320x240, 160x120 pixels |
| Camera file format |
M-JPEG, JPEG |
| Colour |
 |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F2.0
|
| Lens |
4 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Optical sensor size |
1/4 " |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wi-Fi
|
| Flash memory |
4 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Networking features |
WLAN |
| Supported protocols |
NTP, UPnP, HTTP, FTP, TCP/IP |
| Wireless network support |
IEEE 802.11b |
| Security algorithm supported |
WEP 64/128-bit, WPA-PSK |
| Light sensitivity |
4 - 10000 lux |
| Min illumination |
4 lux |
|
| Minimum system requirements |
Internet Explorer 5.x |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP/2000/NT4.0/Me Linux Mac OS X
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
177 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
55 x 34 x 100 mm
|
| Power requirements |
5.0 - 5.5V, min 400mA |
| Operating temperature range (T-T) |
5 - 40 °C |
| Operating humidity range |
20-80 % |
| Electromagnetic emissions |
FCC Class A, B, EN55022:1998 Class B, EN61000-3-2:2000, EN61000-3-3:1995, EN55024:1998, VCCI Class B, AS/NZS 3548 |
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
EN60950, UL & CSA
|
|
|
|
|
|
|
|
|
|
|
|