|
|
|
|
|
|
| Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system. |
 |
 |
 |
|
|
- Four-channel video server - Simultaneous Motion JPEG and MPEG-4 streams - Video motion detection and pre/post-alarm buffer - Support for PTZ and dome cameras
Full-featured, digital benefits for analog surveillance systems The AXIS 241 Video Servers are designed to migrate your analog investments into high-performance IP solutions, ideal for surveillance and remote monitoring.
...
More>>>
The AXIS 241Q Video Server accommodates four analog video streams.
Powerful event management tools System integration and network utilization are optimized with sophisticated functions such as built-in motion detection, SNMP and simultaneous Motion JPEG and MPEG-4 streams.
Powerful event management tools include image upload, alarm notification and I/O control. Pan/tilt/zoom control is done over the serial port, enabling PTZ and dome camera handling over the network. A de-interlace filter eliminates interlace artifacts from NTSC/PAL cameras.
Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 241Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Rotation |
90, 180, 270 ° |
| Compression levels |
11 (Motion JPEG) /23 (MPEG-4) |
| MPEG-4 frame rate |
25 fps |
| Motion JPEG frame rate |
30 fps |
| Resolution |
704x480 (NTSC) 768x576 (PAL) |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Win98, Win2000, XP, Linux, Unix, Mac OS, Mac OS X
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
CPU: ETRAX 100LX 32bit
|
| Colour |
 |
| Video compression formats |
Motion JPEG, MPEG-4 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
64 MB
|
| Flash memory |
8 MB |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4 BNC, 1 RJ-45, 4 alarm, 4 alarm, 1 RS-485/422, 1 D-Sub RS-232.
|
| Certification |
EMC: EN55024: 1998+A1, EN55022:1998 ClassB EN61000-3-2:2000, EN61000-3-3:1995+A1. |
|
| Supported protocols |
HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II)1, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS |
| Minimum processor |
Pentium III CPU 500 MHz |
| Minimum RAM |
128 MB |
| Supported audio standards |
G.711 PCM 64kbit/s, G.726 ADPCM 32 / 24 kbit/s |
| Ports quantity |
4 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
540 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
140 x 155 x 42 mm
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
|
| Power requirements |
7 - 20 V DC |
| Operating temperature range (T-T) |
5 - 50 °C |
| Operating humidity range |
20-80 % |
|
|
|
|
|
|
|
|
|
|
|