|
|
|
|
|
|
| A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras. |
 |
 |
 |
|
|
The AXIS 213 PTZ Network Camera enables advanced remote monitoring with pan, tilt and zoom control over IP networks. It features a powerful 26x optical zoom, auto focus lens and an IR mode for nighttime conditions.
The AXIS 213 PTZ delivers superior quality Motion JPEG and MPEG-4 video streams simultaneously. The camera provides 20 preset positions and 1 preset sequence (auto patrol) to monitor
...
More>>>
specific areas. It also offers pre- and post-alarm image buffering and advanced event management features.
The optional AXIS 213CM Connection Module provides functionalities such as two-way audio, in addition to two alarm inputs and three relay outputs.
The AXIS 213 PTZ connects directly to an IP network, and with a built-in Web server, enables remote monitoring and control from any PC connected to the local area network or the Internet. The camera provides wide coverage with its ability to pan 340 degrees, tilt 100 degrees and zoom in on specific details. The AXIS 213 PTZ is ideal for monitoring people and property, and for remote learning and troubleshooting. A protective dome housing is available for indoor and outdoor applications.
Features: Pan, tilt, zoom network camera with built-in 26x optical zoom, auto focus lens + 12x digital zoom
Operates under all light conditions, indoors as well as outdoors
IR mode: camera can be manually controlled or scheduled for switching between color image during daytime, and black and white image in low light or nighttime conditions using the built-in IR lighting or an external IR lamp for longer distances
Superior image quality in simultaneous Motion JPEG and MPEG-4 video streams
Resolutions up to 768 x 576 at up to 25 fps (PAL) or 704x480 at 30 fps (NTSC)
Advanced event management: scheduled and triggered event functionality with alarm notification via e-mail, TCP, HTTP, and image uploading via e-mail, FTP & HTTP
Security: multiple user access levels with password protection and IP address filtering, which enables only pre-defined IP addresses to access the camera
20 preset positions + 1 preset sequence mode (auto patrol)
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Digital video capture speed |
30 fps |
| Maximum resolution |
768 x 576 pixels |
| Video capture resolution |
768 x 576(PAL), 704x480(NTSC) |
| Colour |
 |
| Tilt angle |
340 ° |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
12 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
25 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
3.5 - 91 mm, F1.6 – F4.0
|
| Lens |
3.5 - 91 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/4 " |
| Focus |
Auto |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
10/100 (RJ-45) Ethernet port Power adapter port 26-pin multi-connector for CM
|
| Flash memory |
4 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Networking features |
Ethernet LAN |
| Supported protocols |
HTTP, FTP |
| Security features |
Multiple user access levels with password protection IP address filtering |
| Data compression |
Motion JPEG & MPEG-4 |
| Min illumination |
1 lux |
|
| Compression chip |
AXIS ARTPEC-2 |
| Special features |
Built-in IR lighting |
| Minimum processor |
Pentium III 500 MHz |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP/2000/NT4.0/ME/98 Linux Mac OS X
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
700 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
104x130x130 mm
|
| Power requirements |
13V DC/1.8 A |
| Operating temperature range (T-T) |
5 - 40 °C |
| Operating humidity range |
20-80 % |
| Additional accessories |
Power supply, Ceiling mount, Rubber feet kit for desktop use, CD-ROM with software and User’s Manual, Quick Installation Guide |
|
|
|
|
|
|
|
|
|
|
|